MCP6004-I/SL alternative parts: MCP602-I/SN
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP GP 4 CIRCUIT 14SOIC | IC OPAMP GP 2.8MHZ RRO 8SOIC |
Factory Lead Time: | 8 Weeks | 10 Weeks |
Contact Plating: | Tin | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 14-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 14 | 8 |
Usage Level: | Industrial grade | Industrial grade |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tube | Tube |
Published: | 2003 | 2000 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 14 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 4 | 2 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 1.27mm | - |
Frequency: | 1MHz | - |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | MCP6004 | MCP602 |
Pin Count: | 14 | 8 |
Output Type: | Rail-to-Rail | Rail-to-Rail |
Operating Supply Voltage: | 5.5V | 5.5V |
Power Supplies: | 2/5V | 3/5V |
Number of Channels: | 4 | 2 |
Nominal Supply Current: | 100μA | 230μA |
Output Current: | 23mA | 22mA |
Current - Supply: | 100μA | - |
Slew Rate: | 0.6V/μs | 2.3V/μs |
Architecture: | VOLTAGE-FEEDBACK | VOLTAGE-FEEDBACK |
Amplifier Type: | General Purpose | General Purpose |
Common Mode Rejection Ratio: | 60 dB | 75 dB |
Current - Input Bias: | 1pA | 1pA |
Voltage - Supply, Single/Dual (±): | 1.8V~6V | 2.7V~6V |
Input Offset Voltage (Vos): | 4.5mV | 2mV |
Bandwidth: | 1MHz | 2.8MHz |
Unity Gain BW-Nom: | 1000 kHz | 2800 kHz |
Voltage Gain: | 112dB | 115dB |
Power Supply Rejection Ratio (PSRR): | 86dB | 80dB |
Low-Offset: | NO | NO |
Supply Voltage Limit-Max: | 7V | - |
Low-Bias: | YES | YES |
Micropower: | YES | YES |
Height: | 1.25mm | 1.25mm |
Length: | 8.65mm | 4.9mm |
Width: | 3.9mm | 3.9mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Terminal Finish: | - | Matte Tin (Sn) - annealed |
Voltage: | - | 7V |
Number of Circuits: | - | 2 |
Average Bias Current-Max (IIB): | - | 0.00006μA |
Frequency Compensation: | - | YES |
Voltage - Input Offset: | - | 700μV |

MCP6004-I/SL
(In Stock: 741)
Microchip TechnologyUnited States