MCP6004-I/SL alternative parts: MCP6S21-I/SN

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 4 CIRCUIT 14SOIC
MICROCHIP - MCP6S21-I/SN - VERST. PROG. 1KANAL 12 MHZ SPI SMD SOIC8
Factory Lead Time:
8 Weeks
9 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
14-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
14
8
Usage Level:
Industrial grade
-
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tube
Tube
Published:
2003
2003
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
8
ECCN Code:
EAR99
EAR99
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
4
1
Supply Voltage:
5V
4V
Terminal Pitch:
1.27mm
-
Frequency:
1MHz
-
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
MCP6004
MCP6S21
Pin Count:
14
8
Output Type:
Rail-to-Rail
Rail-to-Rail
Operating Supply Voltage:
5.5V
5V
Power Supplies:
2/5V
-
Number of Channels:
4
1
Nominal Supply Current:
100μA
-
Output Current:
23mA
-
Current - Supply:
100μA
1mA
Slew Rate:
0.6V/μs
22V/μs
Architecture:
VOLTAGE-FEEDBACK
-
Amplifier Type:
General Purpose
Programmable Gain
Common Mode Rejection Ratio:
60 dB
-
Current - Input Bias:
1pA
1pA
Voltage - Supply, Single/Dual (±):
1.8V~6V
2.5V~5.5V
Input Offset Voltage (Vos):
4.5mV
275μV
Bandwidth:
1MHz
12MHz
Unity Gain BW-Nom:
1000 kHz
-
Voltage Gain:
112dB
30.1dB
Power Supply Rejection Ratio (PSRR):
86dB
70dB
Low-Offset:
NO
-
Supply Voltage Limit-Max:
7V
-
Low-Bias:
YES
-
Micropower:
YES
-
Height:
1.25mm
1.25mm
Length:
8.65mm
4.9mm
Width:
3.9mm
3.9mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Resistance:
-
6.4kOhm
Terminal Finish:
-
Matte Tin (Sn)
Analog IC - Other Type:
-
ANALOG CIRCUIT
Voltage - Input Offset:
-
275μV
Current - Output / Channel:
-
30mA
MCP6004-I/SL

MCP6004-I/SL

(In Stock: 741)

Microchip Technology