MCP6004-I/SL alternative parts: MCP606T-I/OT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP GP 4 CIRCUIT 14SOIC | MICROCHIP - MCP606T-I/OT - IC, OP-AMP, 2.5V, R-R, SOT23-5 |
Factory Lead Time: | 8 Weeks | 9 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 14-SOIC (0.154, 3.90mm Width) | SC-74A, SOT-753 |
Number of Pins: | 14 | 5 |
Usage Level: | Industrial grade | Industrial grade |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tube | Tape & Reel (TR) |
Published: | 2003 | 2000 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 14 | 5 |
ECCN Code: | EAR99 | EAR99 |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 4 | 1 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 1.27mm | - |
Frequency: | 1MHz | - |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | MCP6004 | MCP606 |
Pin Count: | 14 | 5 |
Output Type: | Rail-to-Rail | Rail-to-Rail |
Operating Supply Voltage: | 5.5V | 5.5V |
Power Supplies: | 2/5V | - |
Number of Channels: | 4 | 1 |
Nominal Supply Current: | 100μA | 25μA |
Output Current: | 23mA | 17mA |
Current - Supply: | 100μA | - |
Slew Rate: | 0.6V/μs | 0.08V/μs |
Architecture: | VOLTAGE-FEEDBACK | VOLTAGE-FEEDBACK |
Amplifier Type: | General Purpose | General Purpose |
Common Mode Rejection Ratio: | 60 dB | 75 dB |
Current - Input Bias: | 1pA | 1pA |
Voltage - Supply, Single/Dual (±): | 1.8V~6V | 2.5V~6V |
Input Offset Voltage (Vos): | 4.5mV | 250μV |
Bandwidth: | 1MHz | - |
Unity Gain BW-Nom: | 1000 kHz | 155 kHz |
Voltage Gain: | 112dB | 121dB |
Power Supply Rejection Ratio (PSRR): | 86dB | 80dB |
Low-Offset: | NO | YES |
Supply Voltage Limit-Max: | 7V | 7V |
Low-Bias: | YES | YES |
Micropower: | YES | YES |
Height: | 1.25mm | 1.3mm |
Length: | 8.65mm | 3.1mm |
Width: | 3.9mm | 1.8mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Packing Method: | - | TAPE AND REEL |
Operating Supply Current: | - | 18.7μA |
Output Current per Channel: | - | 17mA |
Average Bias Current-Max (IIB): | - | 0.00008μA |
Frequency Compensation: | - | YES |
Programmable Power: | - | NO |

MCP6004-I/SL
(In Stock: 741)
Microchip TechnologyUnited States