MG-3000-A-9V-R alternative parts: MG-300-A-M12-R
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | SENSOR DIGITAL GAUGE 3000PSI LCD | SENSOR DIGITAL GAUGE 300PSI LCD |
Factory Lead Time: | 15 Weeks | - |
Package / Case: | Module Box with Display | - |
Supplier Device Package: | MediaGauge | - |
Operating Temperature: | -10°C~60°C | - |
Series: | MG-9V | - |
Published: | 2011 | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Max Operating Temperature: | 60°C | - |
Min Operating Temperature: | -10°C | - |
Applications: | Industrial Automation | - |
Voltage - Supply: | 9V | - |
Output: | LCD Display | - |
Output Type: | Wheatstone Bridge | - |
Accuracy: | ±0.25% | - |
Operating Pressure: | 3000PSI (20684.27kPa) | - |
Pressure Type: | Vented Gauge | - |
Port Style: | Threaded | - |
Port Size: | Male - 1/4 6.35mm NPT | - |
Maximum Pressure: | 9000PSI (62052.82kPa) | - |
Max Pressure: | 9000 PSI | - |
Features: | Temperature Compensated | - |
RoHS Status: | RoHS Compliant | - |
Package: | - | Bulk |
Mfr: | - | Amphenol SSI Technologies |
Product Status: | - | Active |

MG-3000-A-9V-R
SSI Technologies IncUnited States