MG-3000-A-9V-R alternative parts: MG-300-A-MD-R
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | SENSOR DIGITAL GAUGE 3000PSI LCD | SENSOR DIGITAL GAUGE 300PSI LCD |
Factory Lead Time: | 15 Weeks | - |
Package / Case: | Module Box with Display | Module Box with Display |
Supplier Device Package: | MediaGauge | MediaGauge |
Operating Temperature: | -10°C~60°C | -10°C ~ 60°C |
Series: | MG-9V | MG-MD |
Published: | 2011 | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Max Operating Temperature: | 60°C | - |
Min Operating Temperature: | -10°C | - |
Applications: | Industrial Automation | Industrial Automation |
Voltage - Supply: | 9V | 12V |
Output: | LCD Display | 4 mA ~ 20 mA, LCD Display |
Output Type: | Wheatstone Bridge | Wheatstone Bridge |
Accuracy: | ±0.25% | ±0.25% |
Operating Pressure: | 3000PSI (20684.27kPa) | 300PSI (2068.43kPa) |
Pressure Type: | Vented Gauge | Vented Gauge |
Port Style: | Threaded | Threaded |
Port Size: | Male - 1/4 6.35mm NPT | Male - 1/4 (6.35mm) NPT |
Maximum Pressure: | 9000PSI (62052.82kPa) | 900PSI (6205.28kPa) |
Max Pressure: | 9000 PSI | - |
Features: | Temperature Compensated | Temperature Compensated |
RoHS Status: | RoHS Compliant | - |
Package: | - | Box |
Mfr: | - | Amphenol SSI Technologies |
Product Status: | - | Active |
Pressure Port: | - | Port |
Maximum Operating Temperature: | - | + 60 C |
Supply Voltage-Max: | - | 9 V |
Unit Weight: | - | 12.511990 oz |
Minimum Operating Temperature: | - | - 10 C |
Factory Pack QuantityFactory Pack Quantity: | - | 1 |
Manufacturer: | - | Amphenol |
Brand: | - | Amphenol / SSI Technologies |
Tradename: | - | MediaGauge |
RoHS: | - | Details |
Packaging: | - | Bulk |
Subcategory: | - | Sensors |
Termination Style: | - | - |
Product Type: | - | Pressure Sensors |
Product: | - | Transducers |
Product Category: | - | Industrial Pressure Sensors |

MG-3000-A-9V-R
SSI Technologies IncUnited States