MG-3000-A-9V-R alternative parts: MG-300-B-9V-F
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | SENSOR DIGITAL GAUGE 3000PSI LCD | SENSOR 300 PSI 1/8 NPT |
Factory Lead Time: | 15 Weeks | - |
Package / Case: | Module Box with Display | Module Box with Display |
Supplier Device Package: | MediaGauge | MediaGauge |
Operating Temperature: | -10°C~60°C | -10°C ~ 60°C |
Series: | MG-9V | MG-9V |
Published: | 2011 | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Max Operating Temperature: | 60°C | - |
Min Operating Temperature: | -10°C | - |
Applications: | Industrial Automation | Industrial Automation |
Voltage - Supply: | 9V | 9V |
Output: | LCD Display | LCD Display |
Output Type: | Wheatstone Bridge | Wheatstone Bridge |
Accuracy: | ±0.25% | ±0.25% |
Operating Pressure: | 3000PSI (20684.27kPa) | 300PSI (2068.43kPa) |
Pressure Type: | Vented Gauge | Vented Gauge |
Port Style: | Threaded | Threaded |
Port Size: | Male - 1/4 6.35mm NPT | Male - 1/8 (3.18mm) NPT |
Maximum Pressure: | 9000PSI (62052.82kPa) | 900PSI (6205.28kPa) |
Max Pressure: | 9000 PSI | - |
Features: | Temperature Compensated | Temperature Compensated |
RoHS Status: | RoHS Compliant | - |
Qualification: | - | AEC-Q200 |
Package: | - | Box |
Mfr: | - | Amphenol SSI Technologies |
Product Status: | - | Active |
Temperature Coefficient: | - | 100 ppm/K |
Resistance: | - | 130 Ohm |
Power Rating: | - | 1.5 W |
Resistor Type: | - | Pulse Proof, High Power |
Termination Style: | - | - |
Resistance Tolerance: | - | 1 |
Product Length: | - | 3.1 mm |
Product Width: | - | 4.6 mm |

MG-3000-A-9V-R
SSI Technologies IncUnited States