MG-3000-A-9V-R alternative parts: MG-300-B-9V-F-R
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | SENSOR DIGITAL GAUGE 3000PSI LCD | Industrial Pressure Sensors DIGITAL GAUGE, 300PSI, 9V, 1/8 NPT, LCD |
Factory Lead Time: | 15 Weeks | - |
Package / Case: | Module Box with Display | Strip, C Bend |
Supplier Device Package: | MediaGauge | SMD |
Operating Temperature: | -10°C~60°C | -55°C ~ 155°C |
Series: | MG-9V | SB |
Published: | 2011 | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Max Operating Temperature: | 60°C | - |
Min Operating Temperature: | -10°C | - |
Applications: | Industrial Automation | - |
Voltage - Supply: | 9V | - |
Output: | LCD Display | - |
Output Type: | Wheatstone Bridge | Digital |
Accuracy: | ±0.25% | 0.25 % |
Operating Pressure: | 3000PSI (20684.27kPa) | 300 psi |
Pressure Type: | Vented Gauge | Gauge |
Port Style: | Threaded | - |
Port Size: | Male - 1/4 6.35mm NPT | - |
Maximum Pressure: | 9000PSI (62052.82kPa) | - |
Max Pressure: | 9000 PSI | - |
Features: | Temperature Compensated | Current Sense |
RoHS Status: | RoHS Compliant | - |
Package: | - | Tape & Reel (TR) |
Mfr: | - | Ohmite |
Product Status: | - | Active |
Pressure Port: | - | Port |
Maximum Operating Temperature: | - | + 60 C |
Supply Voltage-Max: | - | 9 V |
Unit Weight: | - | 9.823992 oz |
Minimum Operating Temperature: | - | - 10 C |
Factory Pack QuantityFactory Pack Quantity: | - | 1 |
Manufacturer: | - | Amphenol |
Brand: | - | Amphenol / SSI Technologies |
Tradename: | - | MediaGauge |
RoHS: | - | Details |
Packaging: | - | Bulk |
Size / Dimension: | - | 0.447 L x 0.250 W (11.35mm x 6.35mm) |
Tolerance: | - | ±1% |
Number of Terminations: | - | 2 |
Temperature Coefficient: | - | ±240ppm/°C |
Resistance: | - | 1 mOhms |
Composition: | - | Metal Element |
Power (Watts): | - | 5W |
Subcategory: | - | Sensors |
Failure Rate: | - | - |
Product Type: | - | Pressure Sensors |
Product: | - | Transducers |
Product Category: | - | Industrial Pressure Sensors |
Height Seated (Max): | - | 0.180 (4.57mm) |
Ratings: | - | - |

MG-3000-A-9V-R
SSI Technologies IncUnited States