MIC2077-1YM-TR alternative parts: LM3544MX-L/NOPB
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | USB Power SW Hi Side/DIST Quad 5.5V 0.9A 16-Pin SOIC N T/R | IC PWR SWITCH N-CHAN 1:2 16SOIC |
Factory Lead Time: | 10 Weeks | 6 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 16 | 16 |
Supplier Device Package: | 16-SOIC | - |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2006 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Resistance: | 150MOhm | - |
Max Operating Temperature: | 85°C | - |
Min Operating Temperature: | -40°C | - |
Current Rating: | 1.25A | - |
Base Part Number: | MIC2077 | LM3544 |
Number of Outputs: | 4 | 4 |
Output Voltage: | 6V | - |
Output Type: | N-Channel | N-Channel |
Max Output Current: | 500mA | 500mA |
Interface: | On/Off | On/Off |
Max Supply Voltage: | 5.5V | - |
Output Configuration: | High Side | High Side |
Voltage - Supply (Vcc/Vdd): | Not Required | Not Required |
Input Type: | Non-Inverting | Non-Inverting |
Switch Type: | USB Switch | USB Switch |
Ratio - Input:Output: | 2 x 1:2 | 1:2 |
Voltage - Load: | 2.7V~5.5V | 2.7V~5.5V |
Fault Protection: | Current Limiting (Fixed), Over Temperature, UVLO | Current Limiting (Fixed), Over Temperature, UVLO |
Rds On (Typ): | 100mOhm | 90m Ω |
Features: | Slew Rate Controlled, Status Flag | Status Flag |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Contains Lead |
Lifecycle Status: | - | ACTIVE (Last Updated: 3 days ago) |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Number of Terminations: | - | 16 |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Matte Tin (Sn) |
Additional Feature: | - | UNDERVOLTAGE LOCKOUT |
Terminal Position: | - | DUAL |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Number of Functions: | - | 2 |
Supply Voltage: | - | 5V |
Terminal Pitch: | - | 1.27mm |
Pin Count: | - | 16 |
Supply Voltage-Max (Vsup): | - | 5.5V |
Power Supplies: | - | 5V |
Supply Voltage-Min (Vsup): | - | 2.7V |
Number of Channels: | - | 2 |
Analog IC - Other Type: | - | POWER SUPPLY SUPPORT CIRCUIT |
Output Current: | - | 500mA |
Adjustable Threshold: | - | NO |
Quiescent Current: | - | 1μA |
Supply Current-Max (Isup): | - | 0.8mA |
Threshold Voltage: | - | 1.8 |
Height: | - | 1.75mm |
Length: | - | 9.9mm |
Width: | - | 3.91mm |
Thickness: | - | 1.58mm |
Radiation Hardening: | - | No |

MIC2077-1YM-TR
(In Stock: 22)
Microchip TechnologyUnited States