MMBT3906 alternative parts: MMBT3904,215

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS PNP 40V 0.2A SOT-23
MMBT3904 Series 40 V 200 mA 250 mW NPN Switching Transistor - SOT-23
Lifecycle Status:
LAST SHIPMENTS (Last Updated: 4 days ago)
-
Factory Lead Time:
31 Weeks
4 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Number of Pins:
3
3
Supplier Device Package:
SOT-23-3
-
Weight:
30mg
-
Collector-Emitter Breakdown Voltage:
40V
-
Collector-Emitter Saturation Voltage:
-400mV
200mV
Current-Collector (Ic) (Max):
200mA
-
Number of Elements:
1
1
hFEMin:
30
100
Operating Temperature:
-55°C~150°C TJ
150°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2017
-
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Max Operating Temperature:
150°C
-
Min Operating Temperature:
-55°C
-
Voltage - Rated DC:
-40V
-
Max Power Dissipation:
350mW
-
Current Rating:
-200mA
-
Frequency:
250MHz
-
Base Part Number:
MMBT3906
MMBT3904
Polarity:
PNP
-
Element Configuration:
Single
-
Power Dissipation:
350mW
250mW
Power - Max:
350mW
-
Gain Bandwidth Product:
250MHz
-
Transistor Type:
PNP
NPN
Collector Emitter Voltage (VCEO):
-40V
40V
Max Collector Current:
-200mA
200mA
DC Current Gain (hFE) (Min) @ Ic, Vce:
100 @ 10mA 1V
100 @ 10mA 1V
Vce Saturation (Max) @ Ib, Ic:
400mV @ 5mA, 50mA
300mV @ 5mA, 50mA
Voltage - Collector Emitter Breakdown (Max):
40V
-
Max Frequency:
250MHz
-
Max Breakdown Voltage:
40V
-
Frequency - Transition:
250MHz
300MHz
Collector Base Voltage (VCBO):
-40V
60V
Emitter Base Voltage (VEBO):
-5V
6V
Height:
1.2mm
1.1mm
Length:
6.35mm
-
Width:
6.35mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Surface Mount:
-
YES
Transistor Element Material:
-
SILICON
Series:
-
Automotive, AEC-Q101
JESD-609 Code:
-
e3
Number of Terminations:
-
3
ECCN Code:
-
EAR99
Terminal Finish:
-
Tin (Sn)
Terminal Position:
-
DUAL
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
Pin Count:
-
3
Qualification Status:
-
Not Qualified
Configuration:
-
SINGLE
Transistor Application:
-
SWITCHING
Polarity/Channel Type:
-
NPN
Current - Collector Cutoff (Max):
-
50nA ICBO
Transition Frequency:
-
300MHz
Max Junction Temperature (Tj):
-
150°C
Ambient Temperature Range High:
-
150°C
Turn Off Time-Max (toff):
-
250ns
Turn On Time-Max (ton):
-
70ns
MMBT3906

MMBT3906

(In Stock: 180000)

ON Semiconductor