MMBT3906 alternative parts: MMBT3904

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS PNP 40V 0.2A SOT-23
TRANS NPN 40V 0.2A SOT-23
Lifecycle Status:
LAST SHIPMENTS (Last Updated: 4 days ago)
LAST SHIPMENTS (Last Updated: 3 days ago)
Factory Lead Time:
31 Weeks
31 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Number of Pins:
3
3
Supplier Device Package:
SOT-23-3
SOT-23-3
Weight:
30mg
30mg
Collector-Emitter Breakdown Voltage:
40V
40V
Collector-Emitter Saturation Voltage:
-400mV
200mV
Current-Collector (Ic) (Max):
200mA
200mA
Number of Elements:
1
1
hFEMin:
30
100
Operating Temperature:
-55°C~150°C TJ
-55°C~150°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2017
2015
Part Status:
Obsolete
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Max Operating Temperature:
150°C
150°C
Min Operating Temperature:
-55°C
-55°C
Voltage - Rated DC:
-40V
40V
Max Power Dissipation:
350mW
350mW
Current Rating:
-200mA
200mA
Frequency:
250MHz
300MHz
Base Part Number:
MMBT3906
MMBT3904
Polarity:
PNP
NPN
Element Configuration:
Single
Single
Power Dissipation:
350mW
350mW
Power - Max:
350mW
350mW
Gain Bandwidth Product:
250MHz
300MHz
Transistor Type:
PNP
NPN
Collector Emitter Voltage (VCEO):
-40V
40V
Max Collector Current:
-200mA
200mA
DC Current Gain (hFE) (Min) @ Ic, Vce:
100 @ 10mA 1V
100 @ 10mA 1V
Vce Saturation (Max) @ Ib, Ic:
400mV @ 5mA, 50mA
300mV @ 5mA, 50mA
Voltage - Collector Emitter Breakdown (Max):
40V
40V
Max Frequency:
250MHz
300MHz
Max Breakdown Voltage:
40V
40V
Frequency - Transition:
250MHz
300MHz
Collector Base Voltage (VCBO):
-40V
60V
Emitter Base Voltage (VEBO):
-5V
6V
Height:
1.2mm
930μm
Length:
6.35mm
2.92mm
Width:
6.35mm
1.3mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
RoHS Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Termination:
-
SMD/SMT
MMBT3906

MMBT3906

(In Stock: 180000)

ON Semiconductor