MMBT3906 alternative parts: MMBTA56LT1G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS PNP 40V 0.2A SOT-23
TRANS PNP 80V 0.5A SOT23
Lifecycle Status:
LAST SHIPMENTS (Last Updated: 4 days ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
31 Weeks
4 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Number of Pins:
3
3
Supplier Device Package:
SOT-23-3
-
Weight:
30mg
-
Collector-Emitter Breakdown Voltage:
40V
-80V
Collector-Emitter Saturation Voltage:
-400mV
-250mV
Current-Collector (Ic) (Max):
200mA
-
Number of Elements:
1
1
hFEMin:
30
100
Operating Temperature:
-55°C~150°C TJ
-55°C~150°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2017
2006
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Max Operating Temperature:
150°C
-
Min Operating Temperature:
-55°C
-
Voltage - Rated DC:
-40V
-80V
Max Power Dissipation:
350mW
225mW
Current Rating:
-200mA
-500mA
Frequency:
250MHz
50MHz
Base Part Number:
MMBT3906
MMBTA56
Polarity:
PNP
-
Element Configuration:
Single
Single
Power Dissipation:
350mW
300mW
Power - Max:
350mW
225mW
Gain Bandwidth Product:
250MHz
50MHz
Transistor Type:
PNP
PNP
Collector Emitter Voltage (VCEO):
-40V
80V
Max Collector Current:
-200mA
500mA
DC Current Gain (hFE) (Min) @ Ic, Vce:
100 @ 10mA 1V
100 @ 100mA 1V
Vce Saturation (Max) @ Ib, Ic:
400mV @ 5mA, 50mA
250mV @ 10mA, 100mA
Voltage - Collector Emitter Breakdown (Max):
40V
-
Max Frequency:
250MHz
-
Max Breakdown Voltage:
40V
80V
Frequency - Transition:
250MHz
-
Collector Base Voltage (VCBO):
-40V
80V
Emitter Base Voltage (VEBO):
-5V
4V
Height:
1.2mm
1.016mm
Length:
6.35mm
3.0226mm
Width:
6.35mm
1.397mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Surface Mount:
-
YES
Transistor Element Material:
-
SILICON
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Number of Terminations:
-
3
ECCN Code:
-
EAR99
Terminal Position:
-
DUAL
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
Pin Count:
-
3
Transistor Application:
-
AMPLIFIER
Polarity/Channel Type:
-
PNP
Current - Collector Cutoff (Max):
-
100nA ICBO
Transition Frequency:
-
50MHz
MMBT3906

MMBT3906

(In Stock: 180000)

ON Semiconductor