MMBT3906 alternative parts: MMBT3904TT1G
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANS PNP 40V 0.2A SOT-23 | TRANS NPN 40V 0.2A SOT416 |
Lifecycle Status: | LAST SHIPMENTS (Last Updated: 4 days ago) | ACTIVE (Last Updated: 6 days ago) |
Factory Lead Time: | 31 Weeks | 8 Weeks |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-236-3, SC-59, SOT-23-3 | SC-75, SOT-416 |
Number of Pins: | 3 | 3 |
Supplier Device Package: | SOT-23-3 | - |
Weight: | 30mg | 4.535924g |
Collector-Emitter Breakdown Voltage: | 40V | 40V |
Collector-Emitter Saturation Voltage: | -400mV | 300mV |
Current-Collector (Ic) (Max): | 200mA | - |
Number of Elements: | 1 | 1 |
hFEMin: | 30 | 40 |
Operating Temperature: | -55°C~150°C TJ | -55°C~150°C TJ |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2017 | 2006 |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Max Operating Temperature: | 150°C | - |
Min Operating Temperature: | -55°C | - |
Voltage - Rated DC: | -40V | 40V |
Max Power Dissipation: | 350mW | 200mW |
Current Rating: | -200mA | 200mA |
Frequency: | 250MHz | 300MHz |
Base Part Number: | MMBT3906 | MMBT3904 |
Polarity: | PNP | - |
Element Configuration: | Single | Single |
Power Dissipation: | 350mW | 300mW |
Power - Max: | 350mW | - |
Gain Bandwidth Product: | 250MHz | 300MHz |
Transistor Type: | PNP | NPN |
Collector Emitter Voltage (VCEO): | -40V | 40V |
Max Collector Current: | -200mA | 200mA |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 100 @ 10mA 1V | 100 @ 10mA 1V |
Vce Saturation (Max) @ Ib, Ic: | 400mV @ 5mA, 50mA | 300mV @ 5mA, 50mA |
Voltage - Collector Emitter Breakdown (Max): | 40V | - |
Max Frequency: | 250MHz | - |
Max Breakdown Voltage: | 40V | 40V |
Frequency - Transition: | 250MHz | - |
Collector Base Voltage (VCBO): | -40V | 60V |
Emitter Base Voltage (VEBO): | -5V | 6V |
Height: | 1.2mm | 800μm |
Length: | 6.35mm | 1.65mm |
Width: | 6.35mm | 900μm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | RoHS Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Tin |
Surface Mount: | - | YES |
Transistor Element Material: | - | SILICON |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Number of Terminations: | - | 3 |
Termination: | - | SMD/SMT |
ECCN Code: | - | EAR99 |
Terminal Position: | - | DUAL |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Pin Count: | - | 3 |
Transistor Application: | - | AMPLIFIER |
Polarity/Channel Type: | - | NPN |
Transition Frequency: | - | 300MHz |
Turn Off Time-Max (toff): | - | 250ns |
Turn On Time-Max (ton): | - | 70ns |

MMBT3906
(In Stock: 180000)
ON SemiconductorUnited States