NCP1117ST33T3G alternative parts: NCP1117DT33

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG LINEAR 3.3V 1A SOT223
IC REG LINEAR 3.3V 1A DPAK-3
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
-
Factory Lead Time:
9 Weeks
-
Contact Plating:
Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-261-4, TO-261AA
TO-252-3, DPak (2 Leads + Tab), SC-63
Number of Pins:
4
-
Weight:
2.012816mg
-
Voltage Rated:
75V
-
Operating Temperature:
0°C~125°C
0°C~125°C
Packaging:
Cut Tape (CT)
Tube
Published:
1997
2009
Tolerance:
1%
-
JESD-609 Code:
e3
e0
Pbfree Code:
yes
-
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
4
2
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Resistance:
220kOhm
-
Power Rating:
100mW
-
Packing Method:
TR
RAIL
Terminal Position:
DUAL
SINGLE
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
240
Number of Functions:
1
1
Terminal Pitch:
2.3mm
2.29mm
Time@Peak Reflow Temperature-Max (s):
40
30
Base Part Number:
NCP1117ST33
NCP1117DT33
Pin Count:
4
3
Number of Outputs:
1
1
Case Code (Metric):
1608
-
Case Code (Imperial):
0603
-
Voltage - Input (Max):
20V
20V
Output Voltage:
3.3V
3.3V
Output Type:
Fixed
Fixed
Max Output Current:
1A
-
Max Supply Voltage:
15V
-
Min Supply Voltage:
4.75V
-
Output Configuration:
Positive
Positive
Quiescent Current:
10mA
-
Accuracy:
1 %
-
Max Output Voltage:
3.3V
-
Output Voltage 1:
3.3V
3.3V
Number of Regulators:
1
1
Min Input Voltage:
3.5V
-
Protection Features:
Over Current, Over Temperature
Over Current, Over Temperature
Voltage Dropout (Max):
1.2V @ 800mA
1.2V @ 800mA
Halogen Free:
Halogen Free
-
PSRR:
64dB (120Hz)
64dB (120Hz)
Reference Voltage:
1.25V
-
Dropout Voltage:
1.2V
1.07V
Dropout Voltage1-Nom:
1.07V
1.07V
Min Output Voltage:
3.3V
-
Min Current Limit:
1A
1A
Nominal Output Voltage:
3.3V
-
Input Bias Current:
6mA
6mA
Output Voltage Accuracy:
1 %
-
Height:
450μm
-
Length:
1.55mm
6.54mm
Width:
850μm
6.095mm
REACH SVHC:
Unknown
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Lead Free
Contains Lead
Terminal Finish:
-
Tin/Lead (Sn80Pb20)
Reach Compliance Code:
-
not_compliant
Current Rating:
-
1A
JESD-30 Code:
-
R-PSSO-G2
Qualification Status:
-
Not Qualified
Input Voltage (Min):
-
4.75V
Current - Quiescent (Iq):
-
10mA
Voltage Tolerance-Max:
-
2%
Output Current1-Max:
-
1A
Input Voltage Absolute-Max:
-
20V
Height Seated (Max):
-
2.38mm
NCP1117ST33T3G

NCP1117ST33T3G

(In Stock: 12000)

ON Semiconductor