NCP1117ST33T3G alternative parts: NCP1117DT33G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG LINEAR 3.3V 1A SOT223
IC REG LINEAR 3.3V 1A DPAK
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
9 Weeks
2 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-261-4, TO-261AA
TO-252-3, DPak (2 Leads + Tab), SC-63
Number of Pins:
4
3
Weight:
2.012816mg
-
Voltage Rated:
75V
-
Operating Temperature:
0°C~125°C
0°C~125°C
Packaging:
Cut Tape (CT)
Tube
Published:
1997
2008
Tolerance:
1%
-
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
4
2
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Resistance:
220kOhm
-
Power Rating:
100mW
-
Packing Method:
TR
RAIL
Terminal Position:
DUAL
SINGLE
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Terminal Pitch:
2.3mm
2.29mm
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
NCP1117ST33
NCP1117DT33
Pin Count:
4
3
Number of Outputs:
1
1
Case Code (Metric):
1608
-
Case Code (Imperial):
0603
-
Voltage - Input (Max):
20V
20V
Output Voltage:
3.3V
3.3V
Output Type:
Fixed
Fixed
Max Output Current:
1A
1A
Max Supply Voltage:
15V
20V
Min Supply Voltage:
4.75V
2.4V
Output Configuration:
Positive
Positive
Quiescent Current:
10mA
6mA
Accuracy:
1 %
1 %
Max Output Voltage:
3.3V
-
Output Voltage 1:
3.3V
3.3V
Number of Regulators:
1
1
Min Input Voltage:
3.5V
-
Protection Features:
Over Current, Over Temperature
Over Current, Over Temperature
Voltage Dropout (Max):
1.2V @ 800mA
1.2V @ 800mA
Halogen Free:
Halogen Free
Halogen Free
PSRR:
64dB (120Hz)
64dB (120Hz)
Reference Voltage:
1.25V
-
Dropout Voltage:
1.2V
1.2V
Dropout Voltage1-Nom:
1.07V
1.07V
Min Output Voltage:
3.3V
3.3V
Min Current Limit:
1A
1A
Nominal Output Voltage:
3.3V
3.3V
Input Bias Current:
6mA
6mA
Output Voltage Accuracy:
1 %
1 %
Height:
450μm
2.51mm
Length:
1.55mm
6.73mm
Width:
850μm
6.22mm
REACH SVHC:
Unknown
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
JESD-30 Code:
-
R-PSSO-G2
Nominal Supply Current:
-
6mA
Current - Quiescent (Iq):
-
10mA
Voltage Tolerance-Max:
-
2%
Max Junction Temperature (Tj):
-
150°C
Ambient Temperature Range High:
-
125°C
NCP1117ST33T3G

NCP1117ST33T3G

(In Stock: 12000)

ON Semiconductor