NCP1117ST33T3G alternative parts: NCP1117ST25T3G
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG LINEAR 3.3V 1A SOT223 | IC REG LINEAR 2.5V 1A SOT223 |
Lifecycle Status: | ACTIVE (Last Updated: 3 days ago) | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | 9 Weeks | 4 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-261-4, TO-261AA | TO-261-4, TO-261AA |
Number of Pins: | 4 | 4 |
Weight: | 2.012816mg | - |
Voltage Rated: | 75V | - |
Operating Temperature: | 0°C~125°C | 0°C~125°C |
Packaging: | Cut Tape (CT) | Tape & Reel (TR) |
Published: | 1997 | 2010 |
Tolerance: | 1% | - |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 4 | 4 |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | EAR99 |
Resistance: | 220kOhm | - |
Power Rating: | 100mW | - |
Packing Method: | TR | TAPE AND REEL |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 2.3mm | 2.3mm |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | NCP1117ST33 | NCP1117ST25 |
Pin Count: | 4 | 4 |
Number of Outputs: | 1 | 1 |
Case Code (Metric): | 1608 | - |
Case Code (Imperial): | 0603 | - |
Voltage - Input (Max): | 20V | 20V |
Output Voltage: | 3.3V | 2.5V |
Output Type: | Fixed | Fixed |
Max Output Current: | 1A | 1A |
Max Supply Voltage: | 15V | - |
Min Supply Voltage: | 4.75V | - |
Output Configuration: | Positive | Positive |
Quiescent Current: | 10mA | 10mA |
Accuracy: | 1 % | 1 % |
Max Output Voltage: | 3.3V | - |
Output Voltage 1: | 3.3V | 2.5V |
Number of Regulators: | 1 | 1 |
Min Input Voltage: | 3.5V | 15V |
Protection Features: | Over Current, Over Temperature | Over Current, Over Temperature |
Voltage Dropout (Max): | 1.2V @ 800mA | 1.2V @ 800mA |
Halogen Free: | Halogen Free | Halogen Free |
PSRR: | 64dB (120Hz) | 68dB (120Hz) |
Reference Voltage: | 1.25V | 1.25V |
Dropout Voltage: | 1.2V | 1.07V |
Dropout Voltage1-Nom: | 1.07V | 1.07V |
Min Output Voltage: | 3.3V | 2.5V |
Min Current Limit: | 1A | 1A |
Nominal Output Voltage: | 3.3V | 2.5V |
Input Bias Current: | 6mA | 5.2mA |
Output Voltage Accuracy: | 1 % | 1 % |
Height: | 450μm | 1.69mm |
Length: | 1.55mm | 6.7mm |
Width: | 850μm | 3.7mm |
REACH SVHC: | Unknown | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Voltage Tolerance-Max: | - | 2% |

NCP1117ST33T3G
(In Stock: 12000)
ON SemiconductorUnited States