NCP1117ST33T3G alternative parts: NCP114ASN290T1G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG LINEAR 3.3V 1A SOT223
IC REG LINEAR 2.9V 300MA 5TSOP
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
9 Weeks
8 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-261-4, TO-261AA
SOT-23-5 Thin, TSOT-23-5
Number of Pins:
4
-
Weight:
2.012816mg
-
Voltage Rated:
75V
-
Operating Temperature:
0°C~125°C
-40°C~85°C TA
Packaging:
Cut Tape (CT)
Tape & Reel (TR)
Published:
1997
2014
Tolerance:
1%
-
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
4
5
Termination:
SMD/SMT
-
ECCN Code:
EAR99
-
Resistance:
220kOhm
-
Power Rating:
100mW
-
Packing Method:
TR
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
NOT SPECIFIED
Number of Functions:
1
1
Terminal Pitch:
2.3mm
0.95mm
Time@Peak Reflow Temperature-Max (s):
40
NOT SPECIFIED
Base Part Number:
NCP1117ST33
-
Pin Count:
4
-
Number of Outputs:
1
-
Case Code (Metric):
1608
-
Case Code (Imperial):
0603
-
Voltage - Input (Max):
20V
5.5V
Output Voltage:
3.3V
-
Output Type:
Fixed
Fixed
Max Output Current:
1A
-
Max Supply Voltage:
15V
-
Min Supply Voltage:
4.75V
-
Output Configuration:
Positive
Positive
Quiescent Current:
10mA
-
Accuracy:
1 %
-
Max Output Voltage:
3.3V
-
Output Voltage 1:
3.3V
2.9V
Number of Regulators:
1
1
Min Input Voltage:
3.5V
-
Protection Features:
Over Current, Over Temperature
Over Current, Over Temperature
Voltage Dropout (Max):
1.2V @ 800mA
-
Halogen Free:
Halogen Free
-
PSRR:
64dB (120Hz)
75dB (1kHz)
Reference Voltage:
1.25V
-
Dropout Voltage:
1.2V
-
Dropout Voltage1-Nom:
1.07V
-
Min Output Voltage:
3.3V
-
Min Current Limit:
1A
-
Nominal Output Voltage:
3.3V
-
Input Bias Current:
6mA
-
Output Voltage Accuracy:
1 %
-
Height:
450μm
-
Length:
1.55mm
3mm
Width:
850μm
-
REACH SVHC:
Unknown
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Surface Mount:
-
YES
Terminal Finish:
-
Tin (Sn)
JESD-30 Code:
-
R-PDSO-G5
Control Features:
-
Enable
Input Voltage (Min):
-
3.4V
Voltage - Output (Min/Fixed):
-
2.9V
Current - Quiescent (Iq):
-
95μA
Output Voltage1-Max:
-
2.958V
Output Voltage1-Min:
-
2.842V
NCP1117ST33T3G

NCP1117ST33T3G

(In Stock: 12000)

ON Semiconductor