OP270GN8#PBF alternative parts: OP270GPZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
Factory Lead Time:
8 Weeks
8 Weeks
Package / Case:
8-DIP (0.300, 7.62mm)
8-DIP (0.300, 7.62mm)
Mounting Type:
Through Hole
Through Hole
Mount:
Through Hole
-
Number of Pins:
8
8
Published:
2006
-
Packaging:
Tube
Tube
Operating Temperature:
-40°C~85°C
-40°C~85°C
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Base Part Number:
OP270
OP270
Pin Count:
8
8
Number of Circuits:
2
-
Operating Supply Current:
4mA
6.5mA
Quiescent Current:
3.25mA
3.25mA
Slew Rate:
3V/μs
2.4V/μs
Amplifier Type:
General Purpose
General Purpose
Common Mode Rejection Ratio:
100 dB
110 dB
Current - Input Bias:
15nA
15nA
Voltage - Supply, Single/Dual (±):
±4.5V~18V
±4.5V~18V
Input Offset Voltage (Vos):
50μV
75μV
Gain Bandwidth Product:
6MHz
-
Voltage Gain:
126.02dB
123.52dB
Power Supply Rejection Ratio (PSRR):
116dB
116dB
Input Capacitance:
3pF
3pF
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Contains Lead
Lifecycle Status:
-
PRODUCTION (Last Updated: 1 month ago)
Surface Mount:
-
NO
JESD-609 Code:
-
e3
Pbfree Code:
-
no
Number of Terminations:
-
8
ECCN Code:
-
EAR99
Terminal Finish:
-
Matte Tin (Sn)
Number of Functions:
-
2
Supply Voltage:
-
15V
Operating Supply Voltage:
-
12.5V
Number of Channels:
-
2
Nominal Supply Current:
-
4mA
Max Supply Current:
-
6.5mA
Architecture:
-
VOLTAGE-FEEDBACK
Max Input Voltage:
-
12.5V
Supply Type:
-
Dual
Bandwidth:
-
5MHz
Neg Supply Voltage-Nom (Vsup):
-
-15V
Unity Gain BW-Nom:
-
5000 kHz
Low-Offset:
-
YES
Frequency Compensation:
-
YES
Voltage - Input Offset:
-
50μV
Bias Current-Max (IIB) @25C:
-
0.06μA
Dual Supply Voltage:
-
15V
Input Voltage Noise Density:
-
3.6nV/sqrt Hz
Height:
-
3.3mm
Length:
-
9.27mm
Width:
-
6.35mm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
OP270GN8#PBF

OP270GN8#PBF

Linear Technology/Analog Devices