OP270GN8#PBF alternative parts: OP275GSZ-REEL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 2 CIRCUIT 8DIP
IC AMP AUDIO STER CLASS AB 8SOIC
Factory Lead Time:
8 Weeks
8 Weeks
Package / Case:
8-DIP (0.300, 7.62mm)
8-SOIC (0.154, 3.90mm Width)
Mounting Type:
Through Hole
Surface Mount
Mount:
Through Hole
-
Number of Pins:
8
8
Published:
2006
-
Packaging:
Tube
Tape & Reel (TR)
Operating Temperature:
-40°C~85°C
-40°C~85°C
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Base Part Number:
OP270
OP275
Pin Count:
8
8
Number of Circuits:
2
2
Operating Supply Current:
4mA
5mA
Quiescent Current:
3.25mA
2.5mA
Slew Rate:
3V/μs
22V/μs
Amplifier Type:
General Purpose
Audio
Common Mode Rejection Ratio:
100 dB
106 dB
Current - Input Bias:
15nA
100nA
Voltage - Supply, Single/Dual (±):
±4.5V~18V
±4.5V~22V
Input Offset Voltage (Vos):
50μV
1mV
Gain Bandwidth Product:
6MHz
9MHz
Voltage Gain:
126.02dB
106.02dB
Power Supply Rejection Ratio (PSRR):
116dB
111dB
Input Capacitance:
3pF
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Contains Lead
Lifecycle Status:
-
PRODUCTION (Last Updated: 4 weeks ago)
Surface Mount:
-
YES
JESD-609 Code:
-
e3
Pbfree Code:
-
no
Number of Terminations:
-
8
ECCN Code:
-
EAR99
Terminal Finish:
-
Matte Tin (Sn)
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Number of Functions:
-
2
Time@Peak Reflow Temperature-Max (s):
-
30
Number of Channels:
-
2
Output Current per Channel:
-
90mA
Supply Type:
-
Dual
Dual Supply Voltage:
-
18V
Length:
-
4.9mm
Height Seated (Max):
-
1.75mm
Radiation Hardening:
-
No
OP270GN8#PBF

OP270GN8#PBF

Linear Technology/Analog Devices