OP270GN8#PBF alternative parts: OP27GSZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8SOIC
Factory Lead Time:
8 Weeks
12 Weeks
Package / Case:
8-DIP (0.300, 7.62mm)
8-SOIC (0.154, 3.90mm Width)
Mounting Type:
Through Hole
Surface Mount
Mount:
Through Hole
-
Number of Pins:
8
8
Published:
2006
-
Packaging:
Tube
Tube
Operating Temperature:
-40°C~85°C
-40°C~85°C
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Base Part Number:
OP270
OP27
Pin Count:
8
8
Number of Circuits:
2
-
Operating Supply Current:
4mA
5.7mA
Quiescent Current:
3.25mA
5.7mA
Slew Rate:
3V/μs
2.8V/μs
Amplifier Type:
General Purpose
General Purpose
Common Mode Rejection Ratio:
100 dB
120 dB
Current - Input Bias:
15nA
15nA
Voltage - Supply, Single/Dual (±):
±4.5V~18V
±4V~18V
Input Offset Voltage (Vos):
50μV
25μV
Gain Bandwidth Product:
6MHz
-
Voltage Gain:
126.02dB
123.52dB
Power Supply Rejection Ratio (PSRR):
116dB
114dB
Input Capacitance:
3pF
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Contains Lead
Lifecycle Status:
-
PRODUCTION (Last Updated: 1 month ago)
Contact Plating:
-
Tin
Surface Mount:
-
YES
JESD-609 Code:
-
e3
Pbfree Code:
-
no
Number of Terminations:
-
8
ECCN Code:
-
EAR99
Max Power Dissipation:
-
170mW
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Number of Functions:
-
1
Supply Voltage:
-
15V
Time@Peak Reflow Temperature-Max (s):
-
30
Number of Channels:
-
1
Nominal Supply Current:
-
4.67mA
Architecture:
-
VOLTAGE-FEEDBACK
Max Input Voltage:
-
11V
Supply Type:
-
Dual
Bandwidth:
-
8MHz
Neg Supply Voltage-Nom (Vsup):
-
-15V
Unity Gain BW-Nom:
-
8000 kHz
Low-Offset:
-
YES
Frequency Compensation:
-
YES
Supply Voltage Limit-Max:
-
22V
Voltage - Input Offset:
-
30μV
Dual Supply Voltage:
-
18V
Neg Supply Voltage-Max (Vsup):
-
-22V
Height:
-
1.5mm
Length:
-
5mm
Width:
-
4mm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
OP270GN8#PBF

OP270GN8#PBF

Linear Technology/Analog Devices