OP270GN8#PBF alternative parts: OP279GSZ-REEL7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 5MHZ RRO 8SOIC
Factory Lead Time:
8 Weeks
8 Weeks
Package / Case:
8-DIP (0.300, 7.62mm)
8-SOIC (0.154, 3.90mm Width)
Mounting Type:
Through Hole
Surface Mount
Mount:
Through Hole
-
Number of Pins:
8
8
Published:
2006
-
Packaging:
Tube
Tape & Reel (TR)
Operating Temperature:
-40°C~85°C
-40°C~85°C
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Base Part Number:
OP270
OP279
Pin Count:
8
8
Number of Circuits:
2
-
Operating Supply Current:
4mA
7mA
Quiescent Current:
3.25mA
3.5mA
Slew Rate:
3V/μs
3V/μs
Amplifier Type:
General Purpose
General Purpose
Common Mode Rejection Ratio:
100 dB
66 dB
Current - Input Bias:
15nA
300nA
Voltage - Supply, Single/Dual (±):
±4.5V~18V
4.5V~12V ±2.25V~6V
Input Offset Voltage (Vos):
50μV
4mV
Gain Bandwidth Product:
6MHz
5MHz
Voltage Gain:
126.02dB
86.02dB
Power Supply Rejection Ratio (PSRR):
116dB
88dB
Input Capacitance:
3pF
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Contains Lead
Lifecycle Status:
-
PRODUCTION (Last Updated: 1 week ago)
Surface Mount:
-
YES
JESD-609 Code:
-
e3
Pbfree Code:
-
no
Number of Terminations:
-
8
ECCN Code:
-
EAR99
Terminal Finish:
-
Matte Tin (Sn)
Packing Method:
-
TAPE AND REEL
Terminal Position:
-
DUAL
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Number of Functions:
-
2
Supply Voltage:
-
5V
Time@Peak Reflow Temperature-Max (s):
-
30
Output Type:
-
Rail-to-Rail
Operating Supply Voltage:
-
9V
Number of Channels:
-
2
Nominal Supply Current:
-
7mA
Max Supply Current:
-
7mA
Architecture:
-
VOLTAGE-FEEDBACK
Output Current per Channel:
-
50mA
Neg Supply Voltage-Nom (Vsup):
-
-5V
Unity Gain BW-Nom:
-
5000 kHz
Average Bias Current-Max (IIB):
-
0.6μA
Low-Offset:
-
NO
Frequency Compensation:
-
YES
Supply Voltage Limit-Max:
-
8V
Bias Current-Max (IIB) @25C:
-
0.3μA
Dual Supply Voltage:
-
5V
Height:
-
1.5mm
Length:
-
5mm
Width:
-
4mm
Radiation Hardening:
-
No
OP270GN8#PBF

OP270GN8#PBF

Linear Technology/Analog Devices