OP27CJ8 alternative parts: OP270GS

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP PREC LN 8-CDIP
IC OPAMP GP 2 CIRCUIT 16SOIC
Mount:
Through Hole
-
Mounting Type:
Through Hole
Surface Mount
Package / Case:
8-CDIP (0.300, 7.62mm)
16-SOIC (0.295, 7.50mm Width)
Number of Pins:
8
16
Operating Temperature:
-55°C~125°C
-40°C~85°C
Packaging:
Tube
Tube
Published:
2003
-
JESD-609 Code:
e0
e0
Pbfree Code:
no
no
Part Status:
Obsolete
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
16
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin/Lead (Sn/Pb)
Tin/Lead (Sn85Pb15)
Terminal Position:
DUAL
-
Peak Reflow Temperature (Cel):
NOT SPECIFIED
240
Number of Functions:
1
2
Supply Voltage:
15V
15V
Terminal Pitch:
2.54mm
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
30
Base Part Number:
OP27
OP270
Pin Count:
8
16
Qualification Status:
Not Qualified
-
Number of Circuits:
1
-
Power Dissipation:
500mW
-
Slew Rate:
2.8V/μs
2.4V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
General Purpose
General Purpose
Common Mode Rejection Ratio:
100 dB
110 dB
Current - Input Bias:
15nA
15nA
Voltage - Supply, Single/Dual (±):
±4V~18V
±4.5V~18V
Input Offset Voltage (Vos):
100μV
75μV
Gain Bandwidth Product:
8MHz
5MHz
Neg Supply Voltage-Nom (Vsup):
-15V
-15V
Unity Gain BW-Nom:
80000 kHz
5000 kHz
Voltage Gain:
123.52dB
123.52dB
Power Supply Rejection Ratio (PSRR):
94dB
116dB
Low-Offset:
YES
YES
Frequency Compensation:
YES
YES
Supply Voltage Limit-Max:
22V
18V
Voltage - Input Offset:
30μV
50μV
Neg Supply Voltage-Max (Vsup):
-22V
-18V
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Surface Mount:
-
YES
Terminal Form:
-
GULL WING
Number of Channels:
-
2
Operating Supply Current:
-
6.5mA
Nominal Supply Current:
-
4mA
Max Supply Current:
-
6.5mA
Quiescent Current:
-
3.25mA
Supply Type:
-
Dual
Average Bias Current-Max (IIB):
-
0.08μA
Bias Current-Max (IIB) @25C:
-
0.06μA
Dual Supply Voltage:
-
15V
Input Capacitance:
-
3pF
Input Voltage Noise Density:
-
3.6nV/sqrt Hz
Height:
-
2.35mm
Length:
-
10.5mm
Width:
-
7.6mm
Radiation Hardening:
-
No
OP27CJ8

OP27CJ8

Linear Technology/Analog Devices