OP27CJ8 alternative parts: OP275GS
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP PREC LN 8-CDIP | IC OPAMP AUDIO 9MHZ 8SOIC |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 8-CDIP (0.300, 7.62mm) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 8 |
Operating Temperature: | -55°C~125°C | -40°C~85°C |
Packaging: | Tube | Tube |
Published: | 2003 | - |
JESD-609 Code: | e0 | e0 |
Pbfree Code: | no | no |
Part Status: | Obsolete | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin/Lead (Sn/Pb) | - |
Terminal Position: | DUAL | - |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | 240 |
Number of Functions: | 1 | 2 |
Supply Voltage: | 15V | - |
Terminal Pitch: | 2.54mm | - |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | 20 |
Base Part Number: | OP27 | OP275 |
Pin Count: | 8 | 8 |
Qualification Status: | Not Qualified | - |
Number of Circuits: | 1 | - |
Power Dissipation: | 500mW | - |
Slew Rate: | 2.8V/μs | 22V/μs |
Architecture: | VOLTAGE-FEEDBACK | - |
Amplifier Type: | General Purpose | Audio |
Common Mode Rejection Ratio: | 100 dB | 106 dB |
Current - Input Bias: | 15nA | 100nA |
Voltage - Supply, Single/Dual (±): | ±4V~18V | ±4.5V~22V |
Input Offset Voltage (Vos): | 100μV | 1mV |
Gain Bandwidth Product: | 8MHz | 9MHz |
Neg Supply Voltage-Nom (Vsup): | -15V | - |
Unity Gain BW-Nom: | 80000 kHz | - |
Voltage Gain: | 123.52dB | 106.02dB |
Power Supply Rejection Ratio (PSRR): | 94dB | 111dB |
Low-Offset: | YES | - |
Frequency Compensation: | YES | - |
Supply Voltage Limit-Max: | 22V | - |
Voltage - Input Offset: | 30μV | - |
Neg Supply Voltage-Max (Vsup): | -22V | - |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Surface Mount: | - | YES |
Terminal Form: | - | GULL WING |
Operating Supply Voltage: | - | 22V |
Number of Channels: | - | 2 |
Operating Supply Current: | - | 5mA |
Nominal Supply Current: | - | 4mA |
Quiescent Current: | - | 2.5mA |
Output Current per Channel: | - | 90mA |
Supply Type: | - | Dual |
Dual Supply Voltage: | - | 15V |
Length: | - | 4.9mm |
Height Seated (Max): | - | 1.75mm |
Radiation Hardening: | - | No |

OP27CJ8
Linear Technology/Analog DevicesUnited States