OP27CJ8 alternative parts: OP275GSZ-REEL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP PREC LN 8-CDIP
IC AMP AUDIO STER CLASS AB 8SOIC
Mount:
Through Hole
-
Mounting Type:
Through Hole
Surface Mount
Package / Case:
8-CDIP (0.300, 7.62mm)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Operating Temperature:
-55°C~125°C
-40°C~85°C
Packaging:
Tube
Tape & Reel (TR)
Published:
2003
-
JESD-609 Code:
e0
e3
Pbfree Code:
no
no
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin/Lead (Sn/Pb)
Matte Tin (Sn)
Terminal Position:
DUAL
-
Peak Reflow Temperature (Cel):
NOT SPECIFIED
260
Number of Functions:
1
2
Supply Voltage:
15V
-
Terminal Pitch:
2.54mm
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
30
Base Part Number:
OP27
OP275
Pin Count:
8
8
Qualification Status:
Not Qualified
-
Number of Circuits:
1
2
Power Dissipation:
500mW
-
Slew Rate:
2.8V/μs
22V/μs
Architecture:
VOLTAGE-FEEDBACK
-
Amplifier Type:
General Purpose
Audio
Common Mode Rejection Ratio:
100 dB
106 dB
Current - Input Bias:
15nA
100nA
Voltage - Supply, Single/Dual (±):
±4V~18V
±4.5V~22V
Input Offset Voltage (Vos):
100μV
1mV
Gain Bandwidth Product:
8MHz
9MHz
Neg Supply Voltage-Nom (Vsup):
-15V
-
Unity Gain BW-Nom:
80000 kHz
-
Voltage Gain:
123.52dB
106.02dB
Power Supply Rejection Ratio (PSRR):
94dB
111dB
Low-Offset:
YES
-
Frequency Compensation:
YES
-
Supply Voltage Limit-Max:
22V
-
Voltage - Input Offset:
30μV
-
Neg Supply Voltage-Max (Vsup):
-22V
-
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Lifecycle Status:
-
PRODUCTION (Last Updated: 4 weeks ago)
Factory Lead Time:
-
8 Weeks
Surface Mount:
-
YES
Terminal Form:
-
GULL WING
Number of Channels:
-
2
Operating Supply Current:
-
5mA
Quiescent Current:
-
2.5mA
Output Current per Channel:
-
90mA
Supply Type:
-
Dual
Dual Supply Voltage:
-
18V
Length:
-
4.9mm
Height Seated (Max):
-
1.75mm
Radiation Hardening:
-
No
OP27CJ8

OP27CJ8

Linear Technology/Analog Devices