OP27CJ8 alternative parts: OP27GSZ-REEL7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP PREC LN 8-CDIP
OP Amp Single GP ±22V 8-Pin SOIC N T/R
Mount:
Through Hole
-
Mounting Type:
Through Hole
Surface Mount
Package / Case:
8-CDIP (0.300, 7.62mm)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Operating Temperature:
-55°C~125°C
-40°C~85°C
Packaging:
Tube
Tape & Reel (TR)
Published:
2003
-
JESD-609 Code:
e0
e3
Pbfree Code:
no
no
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin/Lead (Sn/Pb)
-
Terminal Position:
DUAL
-
Peak Reflow Temperature (Cel):
NOT SPECIFIED
260
Number of Functions:
1
1
Supply Voltage:
15V
15V
Terminal Pitch:
2.54mm
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
30
Base Part Number:
OP27
OP27
Pin Count:
8
8
Qualification Status:
Not Qualified
-
Number of Circuits:
1
-
Power Dissipation:
500mW
-
Slew Rate:
2.8V/μs
2.8V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
General Purpose
General Purpose
Common Mode Rejection Ratio:
100 dB
120 dB
Current - Input Bias:
15nA
15nA
Voltage - Supply, Single/Dual (±):
±4V~18V
±4V~18V
Input Offset Voltage (Vos):
100μV
25μV
Gain Bandwidth Product:
8MHz
-
Neg Supply Voltage-Nom (Vsup):
-15V
-15V
Unity Gain BW-Nom:
80000 kHz
8000 kHz
Voltage Gain:
123.52dB
123.52dB
Power Supply Rejection Ratio (PSRR):
94dB
114dB
Low-Offset:
YES
YES
Frequency Compensation:
YES
YES
Supply Voltage Limit-Max:
22V
22V
Voltage - Input Offset:
30μV
30μV
Neg Supply Voltage-Max (Vsup):
-22V
-22V
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Lifecycle Status:
-
PRODUCTION (Last Updated: 2 weeks ago)
Factory Lead Time:
-
12 Weeks
Contact Plating:
-
Tin
Surface Mount:
-
YES
Packing Method:
-
TAPE AND REEL
Max Power Dissipation:
-
170mW
Terminal Form:
-
GULL WING
Number of Channels:
-
1
Operating Supply Current:
-
5.7mA
Nominal Supply Current:
-
4.67mA
Quiescent Current:
-
5.7mA
Max Input Voltage:
-
11V
Supply Type:
-
Dual
Bandwidth:
-
8MHz
Dual Supply Voltage:
-
18V
Length:
-
4.9mm
Radiation Hardening:
-
No
OP27CJ8

OP27CJ8

Linear Technology/Analog Devices