PCA9306DCUR alternative parts: PCA9306DCURG4

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC, 2BIT VOLTAGE LEVEL TRANSLATOR VSSOP8
IC VOLT-LEVEL TRANSLATOR US8
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
ACTIVE (Last Updated: 1 week ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-VFSOP (0.091, 2.30mm Width)
8-VFSOP (0.091, 2.30mm Width)
Surface Mount:
YES
YES
Number of Pins:
8
8
Weight:
9.610488mg
9.610488mg
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
2
2
Terminal Pitch:
0.5mm
0.5mm
Base Part Number:
PCA9306
PCA9306
Pin Count:
8
8
Output Type:
Open Drain, Push-Pull
Open Drain, Push-Pull
Number of Channels:
2
2
Number of Circuits:
1
1
Max Supply Voltage:
5V
5V
Min Supply Voltage:
0V
0V
Output Current:
64mA
-
Propagation Delay:
1.4 ns
1.4 ns
Turn On Delay Time:
1.2 ns
1.5 ns
Logic Function:
Translator
Translator
Interface IC Type:
INTERFACE CIRCUIT
INTERFACE CIRCUIT
Channel Type:
Bidirectional
Bidirectional
Translator Type:
Voltage Level
Voltage Level
Voltage - VCCA:
1.2V~3.3V
1.2V~3.3V
Voltage - VCCB:
1.8V~5.5V
1.8V~5.5V
Features:
Auto-Direction Sensing
Auto-Direction Sensing
Height:
900μm
900μm
Length:
2.3mm
2.3mm
Width:
2mm
2mm
Thickness:
850μm
850μm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
PCA9306DCUR

PCA9306DCUR

(In Stock: 93000)

Texas Instruments