PCA9306DCUR alternative parts: PCA9306DCUT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC, 2BIT VOLTAGE LEVEL TRANSLATOR VSSOP8 | TEXAS INSTRUMENTS PCA9306DCUT. VOLTAGE-LEVEL TRANSLATOR, VSSOP-8 |
Lifecycle Status: | ACTIVE (Last Updated: 4 days ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Contact Plating: | Gold | Gold |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-VFSOP (0.091, 2.30mm Width) | 8-VFSOP (0.091, 2.30mm Width) |
Surface Mount: | YES | YES |
Number of Pins: | 8 | 8 |
Weight: | 9.610488mg | 9.610488mg |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | EAR99 |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 2 | 2 |
Terminal Pitch: | 0.5mm | 0.5mm |
Base Part Number: | PCA9306 | PCA9306 |
Pin Count: | 8 | 8 |
Output Type: | Open Drain, Push-Pull | Open Drain, Push-Pull |
Number of Channels: | 2 | 2 |
Number of Circuits: | 1 | 1 |
Max Supply Voltage: | 5V | 5V |
Min Supply Voltage: | 0V | 1.2V |
Output Current: | 64mA | 64mA |
Propagation Delay: | 1.4 ns | 1.4 ns |
Turn On Delay Time: | 1.2 ns | 1.2 ns |
Logic Function: | Translator | Translator |
Interface IC Type: | INTERFACE CIRCUIT | INTERFACE CIRCUIT |
Channel Type: | Bidirectional | Bidirectional |
Translator Type: | Voltage Level | Voltage Level |
Voltage - VCCA: | 1.2V~3.3V | 1.2V~3.3V |
Voltage - VCCB: | 1.8V~5.5V | 1.8V~5.5V |
Features: | Auto-Direction Sensing | Auto-Direction Sensing |
Height: | 900μm | 900μm |
Length: | 2.3mm | 2.3mm |
Width: | 2mm | 2mm |
Thickness: | 850μm | 850μm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |

PCA9306DCUR
(In Stock: 93000)
Texas InstrumentsUnited States