PCA9306DCUR alternative parts: PCA9306USG
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC, 2BIT VOLTAGE LEVEL TRANSLATOR VSSOP8 | IC TRNSLTR BIDIRECTIONAL US8 |
Lifecycle Status: | ACTIVE (Last Updated: 4 days ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 6 Weeks | 9 Weeks |
Contact Plating: | Gold | Tin |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-VFSOP (0.091, 2.30mm Width) | 8-VFSOP (0.091, 2.30mm Width) |
Surface Mount: | YES | - |
Number of Pins: | 8 | 8 |
Weight: | 9.610488mg | - |
Operating Temperature: | -40°C~85°C TA | -55°C~125°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e4 | - |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | NOT SPECIFIED |
Number of Functions: | 2 | 1 |
Terminal Pitch: | 0.5mm | 0.5mm |
Base Part Number: | PCA9306 | PCA9306 |
Pin Count: | 8 | 8 |
Output Type: | Open Drain, Push-Pull | Open Drain |
Number of Channels: | 2 | 2 |
Number of Circuits: | 1 | 1 |
Max Supply Voltage: | 5V | 5.5V |
Min Supply Voltage: | 0V | 0V |
Output Current: | 64mA | 64mA |
Propagation Delay: | 1.4 ns | 2.75 ns |
Turn On Delay Time: | 1.2 ns | 3.3 ns |
Logic Function: | Translator | Translator |
Interface IC Type: | INTERFACE CIRCUIT | INTERFACE CIRCUIT |
Channel Type: | Bidirectional | Bidirectional |
Translator Type: | Voltage Level | Voltage Level |
Voltage - VCCA: | 1.2V~3.3V | 1V~3.6V |
Voltage - VCCB: | 1.8V~5.5V | 1.8V~5.5V |
Features: | Auto-Direction Sensing | Auto-Direction Sensing |
Height: | 900μm | 900μm |
Length: | 2.3mm | 2.1mm |
Width: | 2mm | 2.4mm |
Thickness: | 850μm | - |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Mount: | - | Surface Mount |
Published: | - | 2008 |
Terminal Finish: | - | Nickel/Gold/Palladium (Ni/Au/Pd) |
Frequency: | - | 400kHz |
Time@Peak Reflow Temperature-Max (s): | - | NOT SPECIFIED |
Qualification Status: | - | Not Qualified |
Halogen Free: | - | Halogen Free |
Max Junction Temperature (Tj): | - | 150°C |
Ambient Temperature Range High: | - | 125°C |

PCA9306DCUR
(In Stock: 93000)
Texas InstrumentsUnited States