PCA9306DCUR alternative parts: PCA9306FMUTCG

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC, 2BIT VOLTAGE LEVEL TRANSLATOR VSSOP8
Translation - Voltage Levels Dual Bidirectional I2C Bus
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
6 Weeks
4 Weeks
Contact Plating:
Gold
Gold
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-VFSOP (0.091, 2.30mm Width)
8-UFDFN
Surface Mount:
YES
-
Number of Pins:
8
8
Weight:
9.610488mg
9.49709mg
Operating Temperature:
-40°C~85°C TA
-55°C~125°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
Termination:
SMD/SMT
-
ECCN Code:
EAR99
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
2
1
Terminal Pitch:
0.5mm
0.35mm
Base Part Number:
PCA9306
PCA9306
Pin Count:
8
8
Output Type:
Open Drain, Push-Pull
Open Drain
Number of Channels:
2
1
Number of Circuits:
1
-
Max Supply Voltage:
5V
5.5V
Min Supply Voltage:
0V
0V
Output Current:
64mA
64mA
Propagation Delay:
1.4 ns
2 ns
Turn On Delay Time:
1.2 ns
2 ns
Logic Function:
Translator
Translator
Interface IC Type:
INTERFACE CIRCUIT
INTERFACE CIRCUIT
Channel Type:
Bidirectional
Bidirectional
Translator Type:
Voltage Level
Voltage Level
Voltage - VCCA:
1.2V~3.3V
1V~3.6V
Voltage - VCCB:
1.8V~5.5V
1.8V~5.5V
Features:
Auto-Direction Sensing
Auto-Direction Sensing
Height:
900μm
500μm
Length:
2.3mm
1.45mm
Width:
2mm
1mm
Thickness:
850μm
-
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Surface Mount
Published:
-
2008
Max Power Dissipation:
-
833mW
Number of Outputs:
-
2
Halogen Free:
-
Halogen Free
High Level Output Current:
-
64mA
Low Level Output Current:
-
15mA
Channels per Circuit:
-
2
PCA9306DCUR

PCA9306DCUR

(In Stock: 93000)

Texas Instruments