PL133-47SI alternative parts: PL130-07SC-R
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Clock Buffer 4 Output CMOS Buffer | Clock Buffer High Speed Translator Buffer to LVCMOS |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Frequency(Max): | 150MHz | 200MHz |
Operating Temperature: | -40°C~85°C | 0°C~70°C |
Packaging: | Tube | Tape & Reel (TR) |
Published: | 2012 | 2016 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 8 | 8 |
Type: | Fanout Buffer (Distribution) | Buffer/Driver |
Terminal Finish: | Matte Tin (Sn) - annealed | Matte Tin (Sn) - annealed |
Voltage - Supply: | 2.25V~3.63V | 2.5V~3.3V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Number of Functions: | 1 | 1 |
Supply Voltage: | 2.5V | - |
Base Part Number: | PL133 | PL130 |
JESD-30 Code: | R-PDSO-G8 | - |
Supply Voltage-Max (Vsup): | 3.63V | 3.3V |
Supply Voltage-Min (Vsup): | 2.25V | 2.5V |
Number of Circuits: | 1 | 1 |
Input: | LVCMOS | LVCMOS, Sine Wave |
Ratio - Input:Output: | 1:4 | 1:1 |
Differential - Input:Output: | No/No | No/No |
Propagation Delay (tpd): | 9.2 ns | - |
Same Edge Skew-Max (tskwd): | 0.25 ns | - |
Number of True Outputs: | 4 | - |
Length: | 4.9mm | - |
Width: | 3.9mm | 3.9mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Number of Pins: | - | 8 |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Output: | - | LVCMOS |
Logic Function: | - | Translator |
High Level Output Current: | - | -12mA |
Low Level Output Current: | - | 12mA |

PL133-47SI
(In Stock: 13)
Microchip TechnologyQty
Unit Price
Ext Price
1
$1.583893
$1.58
10
$1.494239
$14.94
100
$1.409659
$140.97
500
$1.329867
$664.93
1000
$1.254592
$1,254.59
Minimum: 1 Multiples: 1
Unit Price: $1.583893
Ext Price: $1.58
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools