PL133-47SI alternative parts: PL133-27GI-R

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Clock Buffer 4 Output CMOS Buffer
IC CLK BUFFER 1:2 150MHZ 6DFN
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
6-UFDFN Exposed Pad
Frequency(Max):
150MHz
150MHz
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tube
Tape & Reel (TR)
Published:
2012
2016
JESD-609 Code:
e3
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
8
6
Type:
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Terminal Finish:
Matte Tin (Sn) - annealed
NICKEL PALLADIUM GOLD
Voltage - Supply:
2.25V~3.63V
1.62V~3.63V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
NO LEAD
Number of Functions:
1
1
Supply Voltage:
2.5V
1.8V
Base Part Number:
PL133
PL133
JESD-30 Code:
R-PDSO-G8
R-PDSO-N6
Supply Voltage-Max (Vsup):
3.63V
3.63V
Supply Voltage-Min (Vsup):
2.25V
-
Number of Circuits:
1
1
Input:
LVCMOS
LVCMOS, Sine Wave
Ratio - Input:Output:
1:4
1:2
Differential - Input:Output:
No/No
No/No
Propagation Delay (tpd):
9.2 ns
-
Same Edge Skew-Max (tskwd):
0.25 ns
0.5 ns
Number of True Outputs:
4
-
Length:
4.9mm
2mm
Width:
3.9mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Terminal Pitch:
-
0.4mm
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Output:
-
LVCMOS
Height Seated (Max):
-
0.6mm
PL133-47SI

PL133-47SI

(In Stock: 13)

Microchip Technology

Qty

Unit Price

Ext Price

  • 1

    $1.583893

    $1.58

  • 10

    $1.494239

    $14.94

  • 100

    $1.409659

    $140.97

  • 500

    $1.329867

    $664.93

  • 1000

    $1.254592

    $1,254.59

Minimum: 1 Multiples: 1

Unit Price: $1.583893

Ext Price: $1.58

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity