PL133-47SI alternative parts: PL133-67OI
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | Clock Buffer 4 Output CMOS Buffer | Clock Buffer 1:6 Low Skew Fanout Buffer |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 16-TSSOP (0.173, 4.40mm Width) |
Frequency(Max): | 150MHz | 150MHz |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tube | Tube |
Published: | 2012 | 2012 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 1 (Unlimited) |
Number of Terminations: | 8 | 16 |
Type: | Fanout Buffer (Distribution) | Fanout Buffer (Distribution) |
Terminal Finish: | Matte Tin (Sn) - annealed | Matte Tin (Sn) - annealed |
Voltage - Supply: | 2.25V~3.63V | 2.25V~3.63V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Number of Functions: | 1 | 1 |
Supply Voltage: | 2.5V | 2.5V |
Base Part Number: | PL133 | PL133 |
JESD-30 Code: | R-PDSO-G8 | - |
Supply Voltage-Max (Vsup): | 3.63V | - |
Supply Voltage-Min (Vsup): | 2.25V | 2.25V |
Number of Circuits: | 1 | 1 |
Input: | LVCMOS | LVCMOS |
Ratio - Input:Output: | 1:4 | 1:6 |
Differential - Input:Output: | No/No | No/No |
Propagation Delay (tpd): | 9.2 ns | - |
Same Edge Skew-Max (tskwd): | 0.25 ns | 0.25 ns |
Number of True Outputs: | 4 | - |
Length: | 4.9mm | 5mm |
Width: | 3.9mm | 4.4mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Number of Pins: | - | 16 |
Number of Outputs: | - | 6 |
Propagation Delay: | - | 9.2 ns |
Quiescent Current: | - | 32mA |
Output Characteristics: | - | 3-STATE |
Duty Cycle: | - | 60 % |
Lead Free: | - | Lead Free |

PL133-47SI
(In Stock: 13)
Microchip TechnologyQty
Unit Price
Ext Price
1
$1.583893
$1.58
10
$1.494239
$14.94
100
$1.409659
$140.97
500
$1.329867
$664.93
1000
$1.254592
$1,254.59
Minimum: 1 Multiples: 1
Unit Price: $1.583893
Ext Price: $1.58
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools