PL133-47SI alternative parts: PL133-97QI

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Clock Buffer 4 Output CMOS Buffer
IC CLK BUFFER 16QFN
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
16-WFQFN Exposed Pad
Frequency(Max):
150MHz
150MHz
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tube
Tube
Published:
2012
2013
JESD-609 Code:
e3
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
8
16
Type:
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Terminal Finish:
Matte Tin (Sn) - annealed
-
Voltage - Supply:
2.25V~3.63V
2.25V~3.63V
Terminal Position:
DUAL
QUAD
Terminal Form:
GULL WING
NO LEAD
Number of Functions:
1
1
Supply Voltage:
2.5V
1.8V
Base Part Number:
PL133
PL133
JESD-30 Code:
R-PDSO-G8
-
Supply Voltage-Max (Vsup):
3.63V
3.63V
Supply Voltage-Min (Vsup):
2.25V
-
Number of Circuits:
1
1
Input:
LVCMOS
LVCMOS
Ratio - Input:Output:
1:4
1:9
Differential - Input:Output:
No/No
No/No
Propagation Delay (tpd):
9.2 ns
9.2 ns
Same Edge Skew-Max (tskwd):
0.25 ns
0.25 ns
Number of True Outputs:
4
9
Length:
4.9mm
3mm
Width:
3.9mm
3mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Pbfree Code:
-
yes
Terminal Pitch:
-
0.5mm
Output Characteristics:
-
3-STATE
Height Seated (Max):
-
0.8mm
Lead Free:
-
Lead Free
PL133-47SI

PL133-47SI

(In Stock: 13)

Microchip Technology

Qty

Unit Price

Ext Price

  • 1

    $1.583893

    $1.58

  • 10

    $1.494239

    $14.94

  • 100

    $1.409659

    $140.97

  • 500

    $1.329867

    $664.93

  • 1000

    $1.254592

    $1,254.59

Minimum: 1 Multiples: 1

Unit Price: $1.583893

Ext Price: $1.58

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity