PL602-21TI-R alternative parts: PL602-20-K52TC
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Clock Generators & Support Products HCSL Compatible Clock Generator for PCI Express | IC PROG HCSL COMPATIBL CLO SOT23 |
Factory Lead Time: | 6 Weeks | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SOT-23-6 | TO-236-3, SC-59, SOT-23-3 |
Number of Pins: | 6 | - |
Frequency(Max): | 100MHz | 100MHz |
Usage Level: | Industrial grade | - |
Operating Temperature: | -40°C~85°C | - |
Packaging: | Tape & Reel (TR) | Strip |
Published: | 2006 | - |
JESD-609 Code: | e3 | - |
Part Status: | Active | Discontinued |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 6 | - |
ECCN Code: | EAR99 | - |
Terminal Finish: | Matte Tin (Sn) - annealed | - |
Voltage - Supply: | 2.25V~3.63V | 3.3V |
Terminal Position: | DUAL | - |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 260 | - |
Supply Voltage: | 2.5V | - |
Terminal Pitch: | 0.95mm | - |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | PL602 | - |
Output: | LVCMOS | Clock |
Number of Circuits: | 1 | - |
uPs/uCs/Peripheral ICs Type: | CLOCK GENERATOR, PROCESSOR SPECIFIC | - |
Input: | HCSL, Crystal | Clock |
Ratio - Input:Output: | 1:1 | - |
Primary Clock/Crystal Frequency-Nom: | 25MHz | - |
PLL: | Yes | - |
Differential - Input:Output: | No/Yes | - |
Divider/Multiplier: | No/No | - |
Length: | 2.9mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Supplier Device Package: | - | SOT-23 |

PL602-21TI-R
(In Stock: 32)
Microchip TechnologyUnited States