PL602-21TI-R alternative parts: PL602-21TI-T5

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Clock Generators & Support Products HCSL Compatible Clock Generator for PCI Express
IC CLK BUFFER 100MHZ 6SOT23
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SOT-23-6
SOT-23-6
Number of Pins:
6
-
Frequency(Max):
100MHz
100MHz
Usage Level:
Industrial grade
Industrial grade
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2006
2016
JESD-609 Code:
e3
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
6
6
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn) - annealed
-
Voltage - Supply:
2.25V~3.63V
2.25V~3.63V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
-
Supply Voltage:
2.5V
2.5V
Terminal Pitch:
0.95mm
0.95mm
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
PL602
PL602
Output:
LVCMOS
LVCMOS
Number of Circuits:
1
1
uPs/uCs/Peripheral ICs Type:
CLOCK GENERATOR, PROCESSOR SPECIFIC
CLOCK GENERATOR, PROCESSOR SPECIFIC
Input:
HCSL, Crystal
HCSL, Crystal
Ratio - Input:Output:
1:1
1:1
Primary Clock/Crystal Frequency-Nom:
25MHz
25MHz
PLL:
Yes
Yes
Differential - Input:Output:
No/Yes
No/Yes
Divider/Multiplier:
No/No
No/No
Length:
2.9mm
2.9mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
JESD-30 Code:
-
R-PDSO-G6
PL602-21TI-R

PL602-21TI-R

(In Stock: 32)

Microchip Technology