PL602-21TI-R alternative parts: PL602041UMG-TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Clock Generators & Support Products HCSL Compatible Clock Generator for PCI Express
PLL Frequency Synthesizer Single 24-Pin QFN EP T/R
Factory Lead Time:
6 Weeks
4 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SOT-23-6
24-VFQFN Exposed Pad
Number of Pins:
6
24
Frequency(Max):
100MHz
200MHz
Usage Level:
Industrial grade
-
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2006
2016
JESD-609 Code:
e3
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
2 (1 Year)
Number of Terminations:
6
-
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn) - annealed
-
Voltage - Supply:
2.25V~3.63V
2.375V~3.465V
Terminal Position:
DUAL
-
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
-
Supply Voltage:
2.5V
-
Terminal Pitch:
0.95mm
-
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
PL602
PL602041
Output:
LVCMOS
HCSL
Number of Circuits:
1
1
uPs/uCs/Peripheral ICs Type:
CLOCK GENERATOR, PROCESSOR SPECIFIC
-
Input:
HCSL, Crystal
Crystal
Ratio - Input:Output:
1:1
1:4
Primary Clock/Crystal Frequency-Nom:
25MHz
-
PLL:
Yes
Yes
Differential - Input:Output:
No/Yes
No/Yes
Divider/Multiplier:
No/No
No/No
Length:
2.9mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Supplier Device Package:
-
24-QFN (4x4)
Series:
-
ClockWorks®
Max Operating Temperature:
-
85°C
Min Operating Temperature:
-
-40°C
PL602-21TI-R

PL602-21TI-R

(In Stock: 32)

Microchip Technology