PL602-21TI-R alternative parts: PL602-22SI
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Clock Generators & Support Products HCSL Compatible Clock Generator for PCI Express | Clock Generators & Support Products HCSL Compatible Clock Generator for PCI Express |
Factory Lead Time: | 6 Weeks | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SOT-23-6 | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 6 | 8 |
Frequency(Max): | 100MHz | 125MHz |
Usage Level: | Industrial grade | - |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tape & Reel (TR) | Tube |
Published: | 2006 | 2012 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Discontinued |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Number of Terminations: | 6 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) - annealed | Matte Tin (Sn) - annealed |
Voltage - Supply: | 2.25V~3.63V | 2.25V~3.63V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | - |
Supply Voltage: | 2.5V | - |
Terminal Pitch: | 0.95mm | - |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | PL602 | PL602 |
Output: | LVCMOS | LVCMOS |
Number of Circuits: | 1 | 1 |
uPs/uCs/Peripheral ICs Type: | CLOCK GENERATOR, PROCESSOR SPECIFIC | - |
Input: | HCSL, Crystal | Crystal |
Ratio - Input:Output: | 1:1 | 1:1 |
Primary Clock/Crystal Frequency-Nom: | 25MHz | - |
PLL: | Yes | Yes |
Differential - Input:Output: | No/Yes | No/Yes |
Divider/Multiplier: | No/No | No/No |
Length: | 2.9mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Qualification Status: | - | Not Qualified |
Power Supplies: | - | 2.5/3.3V |

PL602-21TI-R
(In Stock: 32)
Microchip TechnologyUnited States