PMEG4010BEA,115 alternative parts: PMEG10030ELPX

Hide Shared Attributes
Part Number
Manufacturer:
Description:
NEXPERIA - PMEG4010BEA,115 - Schottky-Gleichrichterdiode, 40 V, 1 A, Einfach, SOD-323, 2 Pin(s), 640 mV
In a Pack of 25, Nexperia 100V 4.2A, Schottky Diode, 2-Pin SOD-128 PMEG10030ELPX
Factory Lead Time:
4 Weeks
13 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SC-76, SOD-323
SOD-128
Surface Mount:
YES
-
Number of Pins:
2
2
Diode Element Material:
SILICON
SILICON
Number of Elements:
1
1
Operating Temperature (Max.):
150°C
-
Packaging:
Tape & Reel (TR)
Cut Tape (CT)
Published:
2007
2015
JESD-609 Code:
e3
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
-
Terminal Finish:
Tin (Sn)
-
HTS Code:
8541.10.00.50
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
FLAT
Peak Reflow Temperature (Cel):
260
-
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
PMEG4010
-
Pin Count:
2
2
Qualification Status:
Not Qualified
-
Configuration:
SINGLE
-
Speed:
Fast Recovery =< 500ns, > 200mA (Io)
Fast Recovery =< 500ns, > 200mA (Io)
Diode Type:
Schottky
Schottky
Current - Reverse Leakage @ Vr:
100μA @ 40V
450nA @ 100V
Voltage - Forward (Vf) (Max) @ If:
640mV @ 1A
770mV @ 3A
Forward Current:
1A
3A
Operating Temperature - Junction:
150°C Max
175°C Max
Output Current-Max:
1A
-
Voltage - DC Reverse (Vr) (Max):
40V
-
Current - Average Rectified (Io):
1A DC
-
Forward Voltage:
640mV
-
Capacitance @ Vr, F:
50pF @ 1V 1MHz
200pF @ 1V 1MHz
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Contact Plating:
-
Tin
Mount:
-
Surface Mount
Series:
-
Automotive, AEC-Q101
Max Operating Temperature:
-
175°C
Min Operating Temperature:
-
-55°C
Applications:
-
EFFICIENCY
Capacitance:
-
200pF
Reference Standard:
-
AEC-Q101; IEC-60134
Element Configuration:
-
Single
Max Reverse Voltage (DC):
-
100V
Average Rectified Current:
-
3A
Number of Phases:
-
1
Reverse Recovery Time:
-
8 ns
Peak Reverse Current:
-
450nA
Max Repetitive Reverse Voltage (Vrrm):
-
100V
Peak Non-Repetitive Surge Current:
-
70A
Reverse Voltage:
-
100V
Max Forward Surge Current (Ifsm):
-
70A
Max Junction Temperature (Tj):
-
175°C
Ambient Temperature Range High:
-
175°C
Height:
-
1.1mm
PMEG4010BEA,115

PMEG4010BEA,115

(In Stock: 10091)

Nexperia USA Inc.