PMEG4010BEA,115 alternative parts: PMEG3002AEB,115

Hide Shared Attributes
Part Number
Manufacturer:
Description:
NEXPERIA - PMEG4010BEA,115 - Schottky-Gleichrichterdiode, 40 V, 1 A, Einfach, SOD-323, 2 Pin(s), 640 mV
Schottky Diodes & Rectifiers Schottky 30V 200mA
Factory Lead Time:
4 Weeks
4 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SC-76, SOD-323
SC-79, SOD-523
Surface Mount:
YES
-
Number of Pins:
2
2
Diode Element Material:
SILICON
SILICON
Number of Elements:
1
1
Operating Temperature (Max.):
150°C
-
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2007
2009
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
Tin (Sn)
Tin (Sn)
HTS Code:
8541.10.00.50
8541.10.00.50
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
FLAT
Peak Reflow Temperature (Cel):
260
260
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
PMEG4010
PMEG3002
Pin Count:
2
2
Qualification Status:
Not Qualified
-
Configuration:
SINGLE
-
Speed:
Fast Recovery =< 500ns, > 200mA (Io)
Small Signal =< 200mA (Io), Any Speed
Diode Type:
Schottky
Schottky
Current - Reverse Leakage @ Vr:
100μA @ 40V
10μA @ 10V
Voltage - Forward (Vf) (Max) @ If:
640mV @ 1A
480mV @ 200mA
Forward Current:
1A
200mA
Operating Temperature - Junction:
150°C Max
-65°C~125°C
Output Current-Max:
1A
-
Voltage - DC Reverse (Vr) (Max):
40V
-
Current - Average Rectified (Io):
1A DC
200mA DC
Forward Voltage:
640mV
480mV
Capacitance @ Vr, F:
50pF @ 1V 1MHz
25pF @ 1V 1MHz
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Mount:
-
Surface Mount
Weight:
-
4.535924g
Max Operating Temperature:
-
125°C
Min Operating Temperature:
-
-65°C
Element Configuration:
-
Single
Max Reverse Leakage Current:
-
10μA
Max Surge Current:
-
1A
Max Reverse Voltage (DC):
-
30V
Average Rectified Current:
-
200mA
Max Repetitive Reverse Voltage (Vrrm):
-
30V
Peak Non-Repetitive Surge Current:
-
1A
Height:
-
6.35mm
Length:
-
6.35mm
Width:
-
6.35mm
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
PMEG4010BEA,115

PMEG4010BEA,115

(In Stock: 10091)

Nexperia USA Inc.