PMEG4010BEA,115 alternative parts: PMEG6020ELRX

Hide Shared Attributes
Part Number
Manufacturer:
Description:
NEXPERIA - PMEG4010BEA,115 - Schottky-Gleichrichterdiode, 40 V, 1 A, Einfach, SOD-323, 2 Pin(s), 640 mV
In a Pack of 25, Nexperia 60V 2.83A, Schottky Diode, 2-Pin SOD-123W PMEG6020ELRX
Factory Lead Time:
4 Weeks
13 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SC-76, SOD-323
SOD-123W
Surface Mount:
YES
-
Number of Pins:
2
-
Diode Element Material:
SILICON
SILICON
Number of Elements:
1
1
Operating Temperature (Max.):
150°C
175°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2007
2016
JESD-609 Code:
e3
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
-
Terminal Finish:
Tin (Sn)
-
HTS Code:
8541.10.00.50
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
FLAT
Peak Reflow Temperature (Cel):
260
NOT SPECIFIED
Time@Peak Reflow Temperature-Max (s):
40
NOT SPECIFIED
Base Part Number:
PMEG4010
-
Pin Count:
2
2
Qualification Status:
Not Qualified
-
Configuration:
SINGLE
SINGLE
Speed:
Fast Recovery =< 500ns, > 200mA (Io)
Fast Recovery =< 500ns, > 200mA (Io)
Diode Type:
Schottky
Schottky
Current - Reverse Leakage @ Vr:
100μA @ 40V
300nA @ 60V
Voltage - Forward (Vf) (Max) @ If:
640mV @ 1A
760mV @ 2A
Forward Current:
1A
2A
Operating Temperature - Junction:
150°C Max
175°C Max
Output Current-Max:
1A
-
Voltage - DC Reverse (Vr) (Max):
40V
-
Current - Average Rectified (Io):
1A DC
-
Forward Voltage:
640mV
-
Capacitance @ Vr, F:
50pF @ 1V 1MHz
110pF @ 1V 1MHz
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Mount:
-
Surface Mount
Power Dissipation (Max):
-
0.68W
Series:
-
Automotive, AEC-Q101
Applications:
-
EFFICIENCY
Reference Standard:
-
AEC-Q101; IEC-60134
JESD-30 Code:
-
R-PDSO-F2
Max Reverse Voltage (DC):
-
60V
Average Rectified Current:
-
2A
Number of Phases:
-
1
Reverse Recovery Time:
-
4.5 ns
Reverse Current-Max:
-
0.3μA
PMEG4010BEA,115

PMEG4010BEA,115

(In Stock: 10091)

Nexperia USA Inc.