PMEG4010BEA,115 alternative parts: PMEG4030ER
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | NEXPERIA - PMEG4010BEA,115 - Schottky-Gleichrichterdiode, 40 V, 1 A, Einfach, SOD-323, 2 Pin(s), 640 mV | DIODE 3 A, SILICON, RECTIFIER DIODE, PLASTIC PACKAGE-2, Rectifier Diode |
Factory Lead Time: | 4 Weeks | - |
Mounting Type: | Surface Mount | - |
Package / Case: | SC-76, SOD-323 | - |
Surface Mount: | YES | - |
Number of Pins: | 2 | - |
Diode Element Material: | SILICON | - |
Number of Elements: | 1 | - |
Operating Temperature (Max.): | 150°C | - |
Packaging: | Tape & Reel (TR) | - |
Published: | 2007 | - |
JESD-609 Code: | e3 | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 2 | - |
ECCN Code: | EAR99 | - |
Terminal Finish: | Tin (Sn) | - |
HTS Code: | 8541.10.00.50 | - |
Terminal Position: | DUAL | - |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 260 | - |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | PMEG4010 | - |
Pin Count: | 2 | - |
Qualification Status: | Not Qualified | - |
Configuration: | SINGLE | - |
Speed: | Fast Recovery =< 500ns, > 200mA (Io) | - |
Diode Type: | Schottky | - |
Current - Reverse Leakage @ Vr: | 100μA @ 40V | - |
Voltage - Forward (Vf) (Max) @ If: | 640mV @ 1A | - |
Forward Current: | 1A | - |
Operating Temperature - Junction: | 150°C Max | - |
Output Current-Max: | 1A | - |
Voltage - DC Reverse (Vr) (Max): | 40V | - |
Current - Average Rectified (Io): | 1A DC | - |
Forward Voltage: | 640mV | - |
Capacitance @ Vr, F: | 50pF @ 1V 1MHz | - |
RoHS Status: | ROHS3 Compliant | - |

PMEG4010BEA,115
(In Stock: 10091)
Nexperia USA Inc.United States