PMEG4010BEA,115 alternative parts: PMEG6020ELRX
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | NEXPERIA - PMEG4010BEA,115 - Schottky-Gleichrichterdiode, 40 V, 1 A, Einfach, SOD-323, 2 Pin(s), 640 mV | In a Pack of 25, Nexperia 60V 2.83A, Schottky Diode, 2-Pin SOD-123W PMEG6020ELRX |
Factory Lead Time: | 4 Weeks | 13 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SC-76, SOD-323 | SOD-123W |
Surface Mount: | YES | - |
Number of Pins: | 2 | - |
Diode Element Material: | SILICON | SILICON |
Number of Elements: | 1 | 1 |
Operating Temperature (Max.): | 150°C | 175°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2007 | 2016 |
JESD-609 Code: | e3 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | - |
Terminal Finish: | Tin (Sn) | - |
HTS Code: | 8541.10.00.50 | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | FLAT |
Peak Reflow Temperature (Cel): | 260 | NOT SPECIFIED |
Time@Peak Reflow Temperature-Max (s): | 40 | NOT SPECIFIED |
Base Part Number: | PMEG4010 | - |
Pin Count: | 2 | 2 |
Qualification Status: | Not Qualified | - |
Configuration: | SINGLE | SINGLE |
Speed: | Fast Recovery =< 500ns, > 200mA (Io) | Fast Recovery =< 500ns, > 200mA (Io) |
Diode Type: | Schottky | Schottky |
Current - Reverse Leakage @ Vr: | 100μA @ 40V | 300nA @ 60V |
Voltage - Forward (Vf) (Max) @ If: | 640mV @ 1A | 760mV @ 2A |
Forward Current: | 1A | 2A |
Operating Temperature - Junction: | 150°C Max | 175°C Max |
Output Current-Max: | 1A | - |
Voltage - DC Reverse (Vr) (Max): | 40V | - |
Current - Average Rectified (Io): | 1A DC | - |
Forward Voltage: | 640mV | - |
Capacitance @ Vr, F: | 50pF @ 1V 1MHz | 110pF @ 1V 1MHz |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Mount: | - | Surface Mount |
Power Dissipation (Max): | - | 0.68W |
Series: | - | Automotive, AEC-Q101 |
Applications: | - | EFFICIENCY |
Reference Standard: | - | AEC-Q101; IEC-60134 |
JESD-30 Code: | - | R-PDSO-F2 |
Max Reverse Voltage (DC): | - | 60V |
Average Rectified Current: | - | 2A |
Number of Phases: | - | 1 |
Reverse Recovery Time: | - | 4.5 ns |
Reverse Current-Max: | - | 0.3μA |

PMEG4010BEA,115
(In Stock: 10091)
Nexperia USA Inc.United States