RN73R2ATTD2980A05 alternative parts: RT0805WRE0753R6L
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 298 OHM 0.05% 1/8W 0805 | RES SMD 53.6 OHM 0.05% 1/8W 0805 |
Factory Lead Time: | 10 Weeks | 17 Weeks |
Package / Case: | 0805 (2012 Metric) | 0805 (2012 Metric) |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RN73R | RT |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm |
Tolerance: | ±0.05% | ±0.05% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±5ppm/°C | ±50ppm/°C |
Resistance: | 298Ohm | 53.6Ohm |
Composition: | Thin Film | Thin Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W |
Features: | Moisture Resistant | Moisture Resistant |
Height Seated (Max): | 0.024 0.60mm | 0.024 0.60mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Voltage Rated: | - | 150V |
Published: | - | 2009 |
Pbfree Code: | - | yes |
Power Rating: | - | 125mW |
Max Power Dissipation: | - | 125mW |
Height: | - | 600μm |

RN73R2ATTD2980A05
(In Stock: 41)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$1.209783
$1.21
10
$1.141305
$11.41
100
$1.076703
$107.67
500
$1.015757
$507.88
1000
$0.958261
$958.26
Minimum: 1 Multiples: 1
Unit Price: $1.209783
Ext Price: $1.21
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity