RT9193-15GB alternative parts: RT9166-18GVL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RICHTEK RT9193-15GBIC, LDO, FIXED, 1.5V, 0.3A, SOT-23-5
IC REG LIN 1.8V 300MA SOT23-3L
Factory Lead Time:
18 Weeks
16 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SC-74A, SOT-753
TO-236-3, SC-59, SOT-23-3
Number of Pins:
5
3
Operating Temperature:
-40°C~125°C
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2013
2012
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
5
3
ECCN Code:
EAR99
EAR99
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
NOT SPECIFIED
NOT SPECIFIED
Number of Functions:
1
1
Terminal Pitch:
0.939mm
0.95mm
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
NOT SPECIFIED
Voltage - Input (Max):
5.5V
5.5V
Output Voltage:
1.5V
1.8V
Output Type:
Fixed
Fixed
Output Configuration:
Positive
Positive
Control Features:
Enable
-
Output Voltage 1:
1.5V
1.8V
Number of Regulators:
1
1
Min Input Voltage:
2.5V
2.8V
Protection Features:
Over Current, Over Temperature
Over Current, Over Temperature
Current - Quiescent (Iq):
130μA
300μA
PSRR:
70dB ~ 50dB (100Hz ~ 10kHz)
55dB (1kHz)
Min Current Limit:
360mA
300mA
Nominal Output Voltage:
1.5V
1.8V
REACH SVHC:
No SVHC
Unknown
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Max Output Current:
-
300mA
Voltage Dropout (Max):
-
0.23V @ 300mA Typ
Dropout Voltage:
-
230mV
Length:
-
2.8955mm
RT9193-15GB

RT9193-15GB

(In Stock: 50)

Richtek USA Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.134480

    $0.13

  • 10

    $0.126868

    $1.27

  • 100

    $0.119687

    $11.97

  • 500

    $0.112912

    $56.46

  • 1000

    $0.106521

    $106.52

Minimum: 1 Multiples: 1

Unit Price: $0.134480

Ext Price: $0.13

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity