RT9193-15GB alternative parts: RT9193-28GB
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | RICHTEK RT9193-15GBIC, LDO, FIXED, 1.5V, 0.3A, SOT-23-5 | RICHTEK RT9193-28GB Fixed LDO Voltage Regulator, 2.5V to 5.5V, 220mV Dropout, 2.8Vout, 300mAout, SOT-23-5 |
Factory Lead Time: | 18 Weeks | 16 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SC-74A, SOT-753 | SC-74A, SOT-753 |
Number of Pins: | 5 | 5 |
Operating Temperature: | -40°C~125°C | -40°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2013 | 2013 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 5 | 5 |
ECCN Code: | EAR99 | EAR99 |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | NOT SPECIFIED |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 0.939mm | 0.939mm |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | NOT SPECIFIED |
Voltage - Input (Max): | 5.5V | 5.5V |
Output Voltage: | 1.5V | 2.8V |
Output Type: | Fixed | Fixed |
Output Configuration: | Positive | Positive |
Control Features: | Enable | Enable |
Output Voltage 1: | 1.5V | 2.8V |
Number of Regulators: | 1 | 1 |
Min Input Voltage: | 2.5V | 2.5V |
Protection Features: | Over Current, Over Temperature | Over Current, Over Temperature |
Current - Quiescent (Iq): | 130μA | 130μA |
PSRR: | 70dB ~ 50dB (100Hz ~ 10kHz) | 70dB ~ 50dB (100Hz ~ 10kHz) |
Min Current Limit: | 360mA | 360mA |
Nominal Output Voltage: | 1.5V | 2.8V |
REACH SVHC: | No SVHC | Unknown |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Max Output Current: | - | 300mA |
Voltage Dropout (Max): | - | 0.3V @ 300mA |
Dropout Voltage: | - | 300mV |

RT9193-15GB
(In Stock: 50)
Richtek USA Inc.Qty
Unit Price
Ext Price
1
$0.134480
$0.13
10
$0.126868
$1.27
100
$0.119687
$11.97
500
$0.112912
$56.46
1000
$0.106521
$106.52
Minimum: 1 Multiples: 1
Unit Price: $0.134480
Ext Price: $0.13
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools