RT9193-15GB alternative parts: RT9167A-18GB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RICHTEK RT9193-15GBIC, LDO, FIXED, 1.5V, 0.3A, SOT-23-5
RICHTEK RT9167A-18GBFixed LDO Voltage Regulator, 2.9V to 7V, 600mV Dropout, 1.8Vout, 500mAout, SOT-23-5
Factory Lead Time:
18 Weeks
18 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SC-74A, SOT-753
SC-74A, SOT-753
Number of Pins:
5
5
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2013
2011
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
5
-
ECCN Code:
EAR99
-
Terminal Position:
DUAL
-
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
NOT SPECIFIED
-
Number of Functions:
1
-
Terminal Pitch:
0.939mm
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Voltage - Input (Max):
5.5V
7V
Output Voltage:
1.5V
1.8V
Output Type:
Fixed
Fixed
Output Configuration:
Positive
Positive
Control Features:
Enable
Enable
Output Voltage 1:
1.5V
-
Number of Regulators:
1
1
Min Input Voltage:
2.5V
2.9V
Protection Features:
Over Current, Over Temperature
Over Current, Over Temperature
Current - Quiescent (Iq):
130μA
-
PSRR:
70dB ~ 50dB (100Hz ~ 10kHz)
58dB (100Hz)
Min Current Limit:
360mA
500mA
Nominal Output Voltage:
1.5V
1.8V
REACH SVHC:
No SVHC
Unknown
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Tolerance:
-
2%
Power Rating:
-
400mW
Max Output Current:
-
500mA
Quiescent Current:
-
150μA
Voltage Dropout (Max):
-
0.75V @ 500mA
Dropout Voltage:
-
750mV
RT9193-15GB

RT9193-15GB

(In Stock: 50)

Richtek USA Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.134480

    $0.13

  • 10

    $0.126868

    $1.27

  • 100

    $0.119687

    $11.97

  • 500

    $0.112912

    $56.46

  • 1000

    $0.106521

    $106.52

Minimum: 1 Multiples: 1

Unit Price: $0.134480

Ext Price: $0.13

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity