RT9193-15GB alternative parts: RT9167A-50GB
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | RICHTEK RT9193-15GBIC, LDO, FIXED, 1.5V, 0.3A, SOT-23-5 | RICHTEK RT9167A-50GBFixed LDO Voltage Regulator, 2.9V to 7V, 600mV Dropout, 5Vout, 500mAout, SOT-23-5 |
Factory Lead Time: | 18 Weeks | 18 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SC-74A, SOT-753 | SC-74A, SOT-753 |
Number of Pins: | 5 | 5 |
Operating Temperature: | -40°C~125°C | -40°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2013 | 2011 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 5 | - |
ECCN Code: | EAR99 | - |
Terminal Position: | DUAL | - |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | - |
Number of Functions: | 1 | - |
Terminal Pitch: | 0.939mm | - |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Voltage - Input (Max): | 5.5V | 7V |
Output Voltage: | 1.5V | 5V |
Output Type: | Fixed | Fixed |
Output Configuration: | Positive | Positive |
Control Features: | Enable | Enable |
Output Voltage 1: | 1.5V | - |
Number of Regulators: | 1 | 1 |
Min Input Voltage: | 2.5V | 2.9V |
Protection Features: | Over Current, Over Temperature | Over Current, Over Temperature |
Current - Quiescent (Iq): | 130μA | 150μA |
PSRR: | 70dB ~ 50dB (100Hz ~ 10kHz) | 58dB (100Hz) |
Min Current Limit: | 360mA | 500mA |
Nominal Output Voltage: | 1.5V | 5V |
REACH SVHC: | No SVHC | Unknown |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Voltage Dropout (Max): | - | 0.75V @ 500mA |

RT9193-15GB
(In Stock: 50)
Richtek USA Inc.Qty
Unit Price
Ext Price
1
$0.134480
$0.13
10
$0.126868
$1.27
100
$0.119687
$11.97
500
$0.112912
$56.46
1000
$0.106521
$106.52
Minimum: 1 Multiples: 1
Unit Price: $0.134480
Ext Price: $0.13
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools