SB330 alternative parts: SB330

Hide Shared Attributes
Part Number
Manufacturer:
Description:
FAIRCHILD SEMICONDUCTOR SB330 Schottky Rectifier, Single, 30 V, 3 A, DO-201AD, 2 Pins, 500 mV
DIODE SCHOTTKY 30V 3A DO201
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
-
Factory Lead Time:
13 Weeks
-
Mount:
Through Hole
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
DO-201AD, Axial
DO-201AA, DO-27, Axial
Number of Pins:
2
-
Weight:
360mg
-
Diode Element Material:
SILICON
-
Number of Elements:
1
-
Power Dissipation (Max):
3.6W
-
Packaging:
Tape & Reel (TR)
-
Published:
2013
-
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
2
-
ECCN Code:
EAR99
-
Terminal Finish:
Tin (Sn)
-
Max Operating Temperature:
125°C
-
Min Operating Temperature:
-65°C
-
Applications:
GENERAL PURPOSE
-
Additional Feature:
FREE WHEELING DIODE
-
HTS Code:
8541.10.00.80
-
Voltage - Rated DC:
30V
-
Terminal Form:
WIRE
-
Current Rating:
3A
-
Base Part Number:
SB330
-
Polarity:
Standard
-
Element Configuration:
Single
-
Speed:
Fast Recovery =< 500ns, > 200mA (Io)
Fast Recovery =< 500ns, > 200mA (Io)
Diode Type:
Schottky
Schottky
Current - Reverse Leakage @ Vr:
500μA @ 30V
500 µA @ 30 V
Output Current:
3A
-
Voltage - Forward (Vf) (Max) @ If:
500mV @ 3A
490 mV @ 3 A
Case Connection:
ISOLATED
-
Forward Current:
3A
-
Max Reverse Leakage Current:
500μA
-
Operating Temperature - Junction:
-65°C~125°C
-50°C ~ 150°C
Max Surge Current:
80A
-
Forward Voltage:
500mV
-
Max Reverse Voltage (DC):
30V
-
Average Rectified Current:
3A
-
Number of Phases:
1
-
Peak Reverse Current:
500μA
-
Max Repetitive Reverse Voltage (Vrrm):
30V
-
Capacitance @ Vr, F:
180pF @ 4V 1MHz
-
Peak Non-Repetitive Surge Current:
80A
-
Max Forward Surge Current (Ifsm):
80A
-
Natural Thermal Resistance:
40 °C/W
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
Supplier Device Package:
-
DO-201
Package:
-
Bulk
Base Product Number:
-
SB33
Mfr:
-
Fairchild Semiconductor
Product Status:
-
Active
Series:
-
-
Voltage - DC Reverse (Vr) (Max):
-
30 V
Current - Average Rectified (Io):
-
3A
SB330

SB330

(In Stock: 2304)

ON Semiconductor

Qty

Unit Price

Ext Price

  • 1

    $0.621227

    $0.62

  • 10

    $0.586063

    $5.86

  • 100

    $0.552890

    $55.29

  • 500

    $0.521594

    $260.80

  • 1000

    $0.492070

    $492.07

Minimum: 1 Multiples: 1

Unit Price: $0.621227

Ext Price: $0.62

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity