SB330 alternative parts: SB330_B0_10001
Hide Shared Attributes | ||
| Part Number | ||
| Manufacturer: | ||
| Description: | FAIRCHILD SEMICONDUCTOR SB330 Schottky Rectifier, Single, 30 V, 3 A, DO-201AD, 2 Pins, 500 mV | Schottky Diodes & Rectifiers PEC/SB330/BP//RoHS/0.5K/DO-201AD/SKY/AXIAL/SB-30/SB30-QI01/GT0307352/PJ/// |
Lifecycle Status: | ACTIVE (Last Updated: 4 days ago) | - |
Factory Lead Time: | 13 Weeks | - |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | - |
Package / Case: | DO-201AD, Axial | - |
Number of Pins: | 2 | - |
Weight: | 360mg | - |
Diode Element Material: | SILICON | - |
Number of Elements: | 1 | - |
Power Dissipation (Max): | 3.6W | - |
Packaging: | Tape & Reel (TR) | Tube |
Published: | 2013 | - |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 2 | - |
ECCN Code: | EAR99 | - |
Terminal Finish: | Tin (Sn) | - |
Max Operating Temperature: | 125°C | - |
Min Operating Temperature: | -65°C | - |
Applications: | GENERAL PURPOSE | - |
Additional Feature: | FREE WHEELING DIODE | - |
HTS Code: | 8541.10.00.80 | - |
Voltage - Rated DC: | 30V | - |
Terminal Form: | WIRE | - |
Current Rating: | 3A | - |
Base Part Number: | SB330 | - |
Polarity: | Standard | - |
Element Configuration: | Single | - |
Speed: | Fast Recovery =< 500ns, > 200mA (Io) | - |
Diode Type: | Schottky | - |
Current - Reverse Leakage @ Vr: | 500μA @ 30V | - |
Output Current: | 3A | - |
Voltage - Forward (Vf) (Max) @ If: | 500mV @ 3A | - |
Case Connection: | ISOLATED | - |
Forward Current: | 3A | - |
Max Reverse Leakage Current: | 500μA | - |
Operating Temperature - Junction: | -65°C~125°C | - |
Max Surge Current: | 80A | - |
Forward Voltage: | 500mV | - |
Max Reverse Voltage (DC): | 30V | - |
Average Rectified Current: | 3A | - |
Number of Phases: | 1 | - |
Peak Reverse Current: | 500μA | - |
Max Repetitive Reverse Voltage (Vrrm): | 30V | - |
Capacitance @ Vr, F: | 180pF @ 4V 1MHz | - |
Peak Non-Repetitive Surge Current: | 80A | - |
Max Forward Surge Current (Ifsm): | 80A | - |
Natural Thermal Resistance: | 40 °C/W | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | - |
Lead Free: | Lead Free | - |
Output Voltage-Channel 1: | - | 5 V |
Maximum Operating Temperature: | - | + 100 C |
Unit Weight: | - | 0.049384 oz |
Minimum Operating Temperature: | - | - 40 C |
Factory Pack QuantityFactory Pack Quantity: | - | 430 |
Mounting Styles: | - | SMD/SMT |
Part # Aliases: | - | PCN1-S5-S5-M-TR |
Manufacturer: | - | CUI Inc. |
Brand: | - | CUI Inc. |
Input Voltage-Max: | - | 5.5 V |
Input Voltage-Min: | - | 4.5 V |
RoHS: | - | Details |
Series: | - | PCN1-M |
Subcategory: | - | DC-DC Converter |
Technology: | - | Si |
Number of Outputs: | - | 1 Output |
Output Power: | - | 1 W |
Product Type: | - | Isolated DC-DC Converters |
Isolation Voltage: | - | 1.5 kV |
Product: | - | Isolated |
Input Voltage: | - | 4.5 V to 5.5 V |
Product Category: | - | Isolated DC/DC Converters - SMD |
Width: | - | 9.2 mm |
Height: | - | 7.4 mm |
Length: | - | 13.7 mm |
SB330
(In Stock: 2304)
ON SemiconductorQty
Unit Price
Ext Price
1
$0.621227
$0.62
10
$0.586063
$5.86
100
$0.552890
$55.29
500
$0.521594
$260.80
1000
$0.492070
$492.07
Minimum: 1 Multiples: 1
Unit Price: $0.621227
Ext Price: $0.62
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools