SB330 alternative parts: SB330-T

Hide Shared Attributes
Part Number
Manufacturer:
Description:
FAIRCHILD SEMICONDUCTOR SB330 Schottky Rectifier, Single, 30 V, 3 A, DO-201AD, 2 Pins, 500 mV
DIODE SCHOTTKY 30V 3A DO201AD
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
-
Factory Lead Time:
13 Weeks
9 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
DO-201AD, Axial
DO-201AD, Axial
Number of Pins:
2
2
Weight:
360mg
1.09999g
Diode Element Material:
SILICON
SILICON
Number of Elements:
1
1
Power Dissipation (Max):
3.6W
-
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2013
2007
JESD-609 Code:
e3
e3
Pbfree Code:
yes
no
Part Status:
Active
Last Time Buy
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
Bright Tin (Sn)
Max Operating Temperature:
125°C
125°C
Min Operating Temperature:
-65°C
-65°C
Applications:
GENERAL PURPOSE
EFFICIENCY
Additional Feature:
FREE WHEELING DIODE
FREE WHEELING DIODE, LOW POWER LOSS
HTS Code:
8541.10.00.80
8541.10.00.80
Voltage - Rated DC:
30V
-
Terminal Form:
WIRE
WIRE
Current Rating:
3A
-
Base Part Number:
SB330
SB330
Polarity:
Standard
-
Element Configuration:
Single
Single
Speed:
Fast Recovery =< 500ns, > 200mA (Io)
Fast Recovery =< 500ns, > 200mA (Io)
Diode Type:
Schottky
Schottky
Current - Reverse Leakage @ Vr:
500μA @ 30V
500μA @ 30V
Output Current:
3A
-
Voltage - Forward (Vf) (Max) @ If:
500mV @ 3A
500mV @ 3A
Case Connection:
ISOLATED
ISOLATED
Forward Current:
3A
3A
Max Reverse Leakage Current:
500μA
-
Operating Temperature - Junction:
-65°C~125°C
-65°C~150°C
Max Surge Current:
80A
-
Forward Voltage:
500mV
500mV
Max Reverse Voltage (DC):
30V
30V
Average Rectified Current:
3A
3A
Number of Phases:
1
1
Peak Reverse Current:
500μA
500μA
Max Repetitive Reverse Voltage (Vrrm):
30V
30V
Capacitance @ Vr, F:
180pF @ 4V 1MHz
-
Peak Non-Repetitive Surge Current:
80A
80A
Max Forward Surge Current (Ifsm):
80A
80A
Natural Thermal Resistance:
40 °C/W
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
40
Pin Count:
-
2
Output Current-Max:
-
3A
Height:
-
5.3mm
Length:
-
9.5mm
Width:
-
5.3mm
SB330

SB330

(In Stock: 2304)

ON Semiconductor

Qty

Unit Price

Ext Price

  • 1

    $0.621227

    $0.62

  • 10

    $0.586063

    $5.86

  • 100

    $0.552890

    $55.29

  • 500

    $0.521594

    $260.80

  • 1000

    $0.492070

    $492.07

Minimum: 1 Multiples: 1

Unit Price: $0.621227

Ext Price: $0.62

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity