SB330 alternative parts: SB33AFC_R1_00001
Hide Shared Attributes | ||
| Part Number | ||
| Manufacturer: | ||
| Description: | FAIRCHILD SEMICONDUCTOR SB330 Schottky Rectifier, Single, 30 V, 3 A, DO-201AD, 2 Pins, 500 mV | Schottky Diodes & Rectifiers 30V SchottkyF-C 3A |
Lifecycle Status: | ACTIVE (Last Updated: 4 days ago) | - |
Factory Lead Time: | 13 Weeks | - |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | DO-201AD, Axial | DO-221AC, SMA Flat Leads |
Number of Pins: | 2 | - |
Weight: | 360mg | - |
Diode Element Material: | SILICON | - |
Number of Elements: | 1 | - |
Power Dissipation (Max): | 3.6W | - |
Packaging: | Tape & Reel (TR) | MouseReel |
Published: | 2013 | - |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 2 | - |
ECCN Code: | EAR99 | - |
Terminal Finish: | Tin (Sn) | - |
Max Operating Temperature: | 125°C | - |
Min Operating Temperature: | -65°C | - |
Applications: | GENERAL PURPOSE | - |
Additional Feature: | FREE WHEELING DIODE | - |
HTS Code: | 8541.10.00.80 | - |
Voltage - Rated DC: | 30V | - |
Terminal Form: | WIRE | - |
Current Rating: | 3A | - |
Base Part Number: | SB330 | - |
Polarity: | Standard | - |
Element Configuration: | Single | - |
Speed: | Fast Recovery =< 500ns, > 200mA (Io) | Fast Recovery =< 500ns, > 200mA (Io) |
Diode Type: | Schottky | Schottky |
Current - Reverse Leakage @ Vr: | 500μA @ 30V | 100 µA @ 30 V |
Output Current: | 3A | - |
Voltage - Forward (Vf) (Max) @ If: | 500mV @ 3A | 500 mV @ 3 A |
Case Connection: | ISOLATED | - |
Forward Current: | 3A | - |
Max Reverse Leakage Current: | 500μA | - |
Operating Temperature - Junction: | -65°C~125°C | -55°C ~ 150°C |
Max Surge Current: | 80A | - |
Forward Voltage: | 500mV | - |
Max Reverse Voltage (DC): | 30V | - |
Average Rectified Current: | 3A | - |
Number of Phases: | 1 | - |
Peak Reverse Current: | 500μA | - |
Max Repetitive Reverse Voltage (Vrrm): | 30V | - |
Capacitance @ Vr, F: | 180pF @ 4V 1MHz | 485pF @ 0V, 1MHz |
Peak Non-Repetitive Surge Current: | 80A | - |
Max Forward Surge Current (Ifsm): | 80A | - |
Natural Thermal Resistance: | 40 °C/W | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | - |
Lead Free: | Lead Free | - |
Supplier Device Package: | - | SMAF-C |
Unit Weight: | - | 0.001199 oz |
Factory Pack QuantityFactory Pack Quantity: | - | 3000 |
Manufacturer: | - | Panjit |
Brand: | - | Panjit |
RoHS: | - | Details |
Package: | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; |
Mfr: | - | Panjit International Inc. |
Product Status: | - | Active |
Series: | - | SSMFC-30AA |
Subcategory: | - | Diodes & Rectifiers |
Voltage - DC Reverse (Vr) (Max): | - | 30 V |
Current - Average Rectified (Io): | - | 3A |
Product Type: | - | Schottky Diodes & Rectifiers |
Product Category: | - | Schottky Diodes & Rectifiers |
SB330
(In Stock: 2304)
ON SemiconductorQty
Unit Price
Ext Price
1
$0.621227
$0.62
10
$0.586063
$5.86
100
$0.552890
$55.29
500
$0.521594
$260.80
1000
$0.492070
$492.07
Minimum: 1 Multiples: 1
Unit Price: $0.621227
Ext Price: $0.62
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools